Rochester Electronics Interface - Drivers, Receivers, Transceivers MAX3243CUI

Description
IC TRANSCEIVER FULL 3/5 28TSSOP
Datasheet
Description
IC TRANSCEIVER FULL 3/5 28TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MAX3243CUI - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MAX3243CUI
Interface - Drivers, Receivers, Transceivers MAX3243CUI
IC TRANSCEIVER FULL 3/5 28TSSOP

IC TRANSCEIVER FULL 3/5 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MAX3243CUI
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
Telecom - 336-5396-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details