Rochester Electronics Interface - Drivers, Receivers, Transceivers MAX3097EEPE

Description
IC RECEIVER 0/3 16DIP
Description
IC RECEIVER 0/3 16DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3097EEPE is a triple RS-422/RS-485 receiver designed for high-speed data communication, capable of operating at data rates up to 32 Mbps. It features fault detection circuitry that identifies open-circuit, short-circuit, and common-mode range violations, providing fault-status outputs for enhanced reliability in applications. The device operates within a supply voltage range of 3V to 5.5V and is protected against electrostatic discharge (ESD) with ratings of ±15kV for air-gap discharge and ±8kV for contact discharge. The MAX3097EEPE supports a wide common-mode input voltage range from -10V to +13.2V, making it suitable for various industrial and telecommunications applications. It includes a capacitor-programmable delay for fault indication, ensuring accurate operation even at slow data rates. The device is available in a 16-pin plastic DIP package and is rated for operation in temperatures from -40°C to +85°C, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The MAX3097EEPE is a triple RS-422/RS-485 receiver designed for high-speed data communication, capable of operating at data rates up to 32 Mbps. It features fault detection circuitry that identifies open-circuit, short-circuit, and common-mode range violations, providing fault-status outputs for enhanced reliability in applications. The device operates within a supply voltage range of 3V to 5.5V and is protected against electrostatic discharge (ESD) with ratings of ±15kV for air-gap discharge and ±8kV for contact discharge. The MAX3097EEPE supports a wide common-mode input voltage range from -10V to +13.2V, making it suitable for various industrial and telecommunications applications. It includes a capacitor-programmable delay for fault indication, ensuring accurate operation even at slow data rates. The device is available in a 16-pin plastic DIP package and is rated for operation in temperatures from -40°C to +85°C, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MAX3097EEPE
Interface - Drivers, Receivers, Transceivers MAX3097EEPE
IC RECEIVER 0/3 16DIP

IC RECEIVER 0/3 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MAX3097EEPE
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51822-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3220SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - 336-4362-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details