The MAX3056ASD is a fault-protected CAN transceiver designed for robust communication in industrial applications. It operates within a voltage range of ±80V on the CANH and CANL lines, ensuring protection against overcurrent and electrical transients. This device supports a data rate of 40kbps and features built-in slope control, making it suitable for use with unshielded cables while maintaining high noise immunity. The MAX3056ASD includes multiple low-power modes, allowing for energy-efficient operation, and can wake up through the bus lines during failure modes. It is thermally protected and does not disturb the bus line when unpowered. The operating temperature range is from -40°C to +125°C, making it suitable for harsh environments. The device is packaged in a 14-pin SOIC format and is RoHS compliant.
IC TRANSCEIVER FULL 1/1 14SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MAX3056ASD |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |