Taylor Dynamometer, Inc. Charge Air Cooler

Description
Temperature Controller: Full PID autotuning Displays: Upper - 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature) Lower - 4 digits, orange LED. 0.35 in. (9mm) high (Set point temperature) LED Output Indicator: Flashing square, green Keypad: 3 elastomeric buttons Temperature Controller: Full PID autotuning Displays: Upper - 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature) Lower - 4 digits, orange LED. 0.35 in. (9mm) high (Set point temperature) LED Output Indicator: Flashing square, green Keypad: 3 elastomeric buttons Charger Air Cooler Specifications Power: 110/220 V AC Humidity: Max 80% Altitude: Up to 6562 Ft. (2000M) Digital Range: 199 to 9999 Hi-res Mode: 199.9 to 999.9 Operating Ambient Range: 32° - 130°F (0° - 50° C) Performance: 3100 CFM MAX. Cooling: 15° F (8° C) over water inlet temperature for engines up to 1000 HP (746 kw) Pressure Drop: 0.5 psi @ 1600 CFM - 1.9psi @ 3600 CFM. 1350 CFM is the maximum air fl ow that can be cooled to within 15°F (8°C) of the inlet water @ 40.5 GPM
Description
Temperature Controller: Full PID autotuning Displays: Upper - 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature) Lower - 4 digits, orange LED. 0.35 in. (9mm) high (Set point temperature) LED Output Indicator: Flashing square, green Keypad: 3 elastomeric buttons Temperature Controller: Full PID autotuning Displays: Upper - 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature) Lower - 4 digits, orange LED. 0.35 in. (9mm) high (Set point temperature) LED Output Indicator: Flashing square, green Keypad: 3 elastomeric buttons Charger Air Cooler Specifications Power: 110/220 V AC Humidity: Max 80% Altitude: Up to 6562 Ft. (2000M) Digital Range: 199 to 9999 Hi-res Mode: 199.9 to 999.9 Operating Ambient Range: 32° - 130°F (0° - 50° C) Performance: 3100 CFM MAX. Cooling: 15° F (8° C) over water inlet temperature for engines up to 1000 HP (746 kw) Pressure Drop: 0.5 psi @ 1600 CFM - 1.9psi @ 3600 CFM. 1350 CFM is the maximum air fl ow that can be cooled to within 15°F (8°C) of the inlet water @ 40.5 GPM

Suppliers

Company
Product
Description
Supplier Links
Charge Air Cooler -  - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Charge Air Cooler
Charge Air Cooler
Temperature Controller: Full PID autotuning Displays: Upper - 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature) Lower - 4 digits, orange LED. 0.35 in. (9mm) high (Set point temperature) LED Output Indicator: Flashing square, green Keypad: 3 elastomeric buttons Temperature Controller: Full PID autotuning Displays: Upper - 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature) Lower - 4 digits, orange LED. 0.35 in. (9mm) high (Set point temperature) LED Output Indicator: Flashing square, green Keypad: 3 elastomeric buttons Charger Air Cooler Specifications Power: 110/220 V AC Humidity: Max 80% Altitude: Up to 6562 Ft. (2000M) Digital Range: 199 to 9999 Hi-res Mode: 199.9 to 999.9 Operating Ambient Range: 32° - 130°F (0° - 50° C) Performance: 3100 CFM MAX. Cooling: 15° F (8° C) over water inlet temperature for engines up to 1000 HP (746 kw) Pressure Drop: 0.5 psi @ 1600 CFM - 1.9psi @ 3600 CFM. 1350 CFM is the maximum air fl ow that can be cooled to within 15°F (8°C) of the inlet water @ 40.5 GPM
  • Temperature Controller: Full PID autotuning
  • Displays:
  • Upper - 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature)
  • Lower - 4 digits, orange LED. 0.35 in. (9mm) high (Set point temperature)
  • LED Output Indicator: Flashing square, green
  • Keypad: 3 elastomeric buttons
  • Temperature Controller: Full PID autotuning
  • Displays:
  • Upper - 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature)
  • Lower - 4 digits, orange LED. 0.35 in. (9mm) high (Set point temperature)
  • LED Output Indicator: Flashing square, green
  • Keypad: 3 elastomeric buttons

Charger Air Cooler Specifications

  • Power: 110/220 V AC
  • Humidity: Max 80%
  • Altitude: Up to 6562 Ft. (2000M)
  • Digital Range: 199 to 9999
  • Hi-res Mode: 199.9 to 999.9
  • Operating Ambient Range: 32° - 130°F (0° - 50° C)
  • Performance: 3100 CFM MAX.
  • Cooling: 15° F (8° C) over water inlet temperature for engines up to 1000 HP (746 kw)
  • Pressure Drop: 0.5 psi @ 1600
  • CFM - 1.9psi @ 3600 CFM. 1350 CFM is the maximum air fl ow that can be cooled to within 15°F (8°C) of the inlet water @ 40.5 GPM
Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Fluid Heat Transfer Systems
Product Name Charge Air Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Systems -  - Gaumer Process
Specs
Task HeatCool
Transfer Media Water; Glycol; HotOil
Other Features Skid
View Details
NOH™ (Non-Obstructing Heater) -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Task Heating
Other Features 0
Heat Source Steam
View Details