Taylor Dynamometer, Inc. Low Temperature Aftercooler

Description
The Taylor Dynamometer Low Temperature Aftercooler (LTA) is designed to regulate the secondary water circuit temperature on engines that utilize an onboard liquid to liquid heat exchanger (other than jacket water) to cool Charge Air. Analog gauges allow you to monitor temperature and pressure levels during testing. Low Temperature Aftercooler Features Temperature Controller: Full PID autotuning Upper Display: 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature) Lower Display: 4 digits, Orange LED. 0.35 in. (9mm) high (set point temperature) LED Output Indicator: Flashing square, green Keypad: 3 elastomeric buttonsSpecification s Power: 110/220 V AC Humidity: Max 80% Altitude: Up to 6562 Ft. (2000M) Digital Range: 199 to 9999 Hi-res Mode: 199.9 to 999.9 Operating Ambient Range: 32° - 130° F (0° - 50° C)Performance Cooling: 15°F (8°C) over water inlet temperature for engines up to 4250 hp (3169 kw)
Description
The Taylor Dynamometer Low Temperature Aftercooler (LTA) is designed to regulate the secondary water circuit temperature on engines that utilize an onboard liquid to liquid heat exchanger (other than jacket water) to cool Charge Air. Analog gauges allow you to monitor temperature and pressure levels during testing. Low Temperature Aftercooler Features Temperature Controller: Full PID autotuning Upper Display: 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature) Lower Display: 4 digits, Orange LED. 0.35 in. (9mm) high (set point temperature) LED Output Indicator: Flashing square, green Keypad: 3 elastomeric buttonsSpecification s Power: 110/220 V AC Humidity: Max 80% Altitude: Up to 6562 Ft. (2000M) Digital Range: 199 to 9999 Hi-res Mode: 199.9 to 999.9 Operating Ambient Range: 32° - 130° F (0° - 50° C)Performance Cooling: 15°F (8°C) over water inlet temperature for engines up to 4250 hp (3169 kw)

Suppliers

Company
Product
Description
Supplier Links
Low Temperature Aftercooler -  - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Low Temperature Aftercooler
Low Temperature Aftercooler
The Taylor Dynamometer Low Temperature Aftercooler (LTA) is designed to regulate the secondary water circuit temperature on engines that utilize an onboard liquid to liquid heat exchanger (other than jacket water) to cool Charge Air. Analog gauges allow you to monitor temperature and pressure levels during testing. Low Temperature Aftercooler Features Temperature Controller: Full PID autotuning Upper Display: 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature) Lower Display: 4 digits, Orange LED. 0.35 in. (9mm) high (set point temperature) LED Output Indicator: Flashing square, green Keypad: 3 elastomeric buttonsSpecification s Power: 110/220 V AC Humidity: Max 80% Altitude: Up to 6562 Ft. (2000M) Digital Range: 199 to 9999 Hi-res Mode: 199.9 to 999.9 Operating Ambient Range: 32° - 130° F (0° - 50° C)Performance Cooling: 15°F (8°C) over water inlet temperature for engines up to 4250 hp (3169 kw)

The Taylor Dynamometer Low Temperature Aftercooler (LTA) is designed to regulate the secondary water circuit temperature on engines that utilize an onboard liquid to liquid heat exchanger (other than jacket water) to cool Charge Air. Analog gauges allow you to monitor temperature and pressure levels during testing.

Low Temperature Aftercooler Features

  • Temperature Controller: Full PID autotuning
  • Upper Display: 4 digits, high brightness green LED. 0.4 in. (10mm) high. (Process temperature)
  • Lower Display: 4 digits, Orange LED. 0.35 in. (9mm) high (set point temperature)
  • LED Output Indicator: Flashing square, green
  • Keypad: 3 elastomeric buttonsSpecifications
  • Power: 110/220 V AC
  • Humidity: Max 80%
  • Altitude: Up to 6562 Ft. (2000M)
  • Digital Range: 199 to 9999
  • Hi-res Mode: 199.9 to 999.9
  • Operating Ambient Range: 32° - 130° F (0° - 50° C)Performance
  • Cooling: 15°F (8°C) over water inlet temperature for engines up to 4250 hp (3169 kw)
Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Fluid Heat Transfer Systems
Product Name Low Temperature Aftercooler
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Systems -  - Gaumer Process
Specs
Task HeatCool
Transfer Media Water; Glycol; HotOil
Other Features Skid
View Details
EZ Heater® -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Task Heating
Transfer Media Water
Heat Source Steam
View Details
Boiler Feed Pump for Steam Boiler - BFP - Thermon, Inc
Specs
Task Heating
Transfer Media Steam
Pump Rating 0.3300 to 5 HP
View Details