3M Aerospace and Aircraft Maintenance Division 3M™ Scotch-Weld™ Structural Adhesive Primer EC-3960

Description
3M™ Scotch-Weld™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M™ Scotch-Weld™ Bonding Films.
Description
3M™ Scotch-Weld™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M™ Scotch-Weld™ Bonding Films.
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Scotch-Weld,Ñ¢ Structural Adhesive Primer EC-3960 is a sprayable primer designed to inhibit corrosion and enhance the durability of adhesive bonds. It is suitable for use with 3M,Ñ¢ Scotch-Weld,Ñ¢ Bonding Films and provides protection against corrosive environments both inside and outside the bondline. The primer is formulated with an epoxy resin base and has a low solids content of 10.5% by weight. It is characterized by a yellow color and a thin liquid consistency, with a flash point of 6°F. For optimal performance, surfaces must be thoroughly cleaned and prepared prior to application. The primer can be co-cured with adhesives at temperatures of 250°F or 350°F, and when cured at 250°F, it offers solvent resistance. The product is designed for high transfer efficiency, minimizing overspray waste. It is recommended to store the primer at 0°F or lower, with a standard shelf life of six months from the date of shipment.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Scotch-Weld,Ñ¢ Structural Adhesive Primer EC-3960 is a sprayable primer designed to inhibit corrosion and enhance the durability of adhesive bonds. It is suitable for use with 3M,Ñ¢ Scotch-Weld,Ñ¢ Bonding Films and provides protection against corrosive environments both inside and outside the bondline. The primer is formulated with an epoxy resin base and has a low solids content of 10.5% by weight. It is characterized by a yellow color and a thin liquid consistency, with a flash point of 6°F. For optimal performance, surfaces must be thoroughly cleaned and prepared prior to application. The primer can be co-cured with adhesives at temperatures of 250°F or 350°F, and when cured at 250°F, it offers solvent resistance. The product is designed for high transfer efficiency, minimizing overspray waste. It is recommended to store the primer at 0°F or lower, with a standard shelf life of six months from the date of shipment.

Suppliers

Company
Product
Description
Supplier Links
3M™ Scotch-Weld™ Structural Adhesive Primer - EC-3960 - 3M Aerospace and Aircraft Maintenance Division
St. Paul, MN, USA
3M™ Scotch-Weld™ Structural Adhesive Primer
EC-3960
3M™ Scotch-Weld™ Structural Adhesive Primer EC-3960
3M™ Scotch-Weld™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M™ Scotch-Weld™ Bonding Films.

3M™ Scotch-Weld™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline.

It is suggested for use with 3M™ Scotch-Weld™ Bonding Films.

Supplier's Site Datasheet

Technical Specifications

  3M Aerospace and Aircraft Maintenance Division
Product Category Industrial Coatings
Product Number EC-3960
Product Name 3M™ Scotch-Weld™ Structural Adhesive Primer
Type Coating; Primer; Adhesive Primer
Chemistry Epoxy; Resin
Substrate Aluminum; Metallic
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
MW-4373 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
PEEK Polymer Coatings - VICOTE® 701/ 702/ 703/ 704/ 705/ 706/ 707 - Victrex PLC
Specs
Type Coating; Powder Coating
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
Fluon® Melt Processable Compounds - FP-EF-105 - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers
Form Pellets
View Details