3M,Ñ¢ Scotch-Weld,Ñ¢ Structural Adhesive Primer EW-5000 is a water-based, heat-curing epoxy primer designed for corrosion protection in various environments. It features a corrosion-inhibiting
3M™ Scotch-Weld™ Structural Adhesive Primer EW-5000 is a sprayable, waterbased, low VOC, heat curing, chromated, corrosion inhibiting primer that can provide protection against corrosive environments.
Scotch-Weld EW-5000 primer is designed to provide ambient temperature drying with handleability prior to the heat cycle. Scotch-Weld EW-5000 primer meets the South Coast Air Quality Management District (SCAQMD) Rule 1124 VOC limit with less than 250 g per liter.
| 3M Aerospace and Aircraft Maintenance Division | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | EW-5000 AS |
| Product Name | 3M Scotch-Weld Structural Adhesive Primer |
| Type | Coating; Primer; Adhesive Primer |
| Substrate | Aluminum; Metallic |
| Form | Liquid; Water |