Polar Hardware Manufacturing Co., Inc. Series 816 Assist Handles 816-B

Description
Aluminum assist handle. Made from 1/2" diameter aluminum. 13" overall length, 2" high with 7" grab. Holes drilled and countersunk for 1/4" screws.Aluminum assist handle. Made from 1/2" diameter aluminum. 13" overall length, 2" high with 7" grab. Holes drilled and countersunk for 1/4" screws. Black vinyl coated handles are not countersunk.
Description
Aluminum assist handle. Made from 1/2" diameter aluminum. 13" overall length, 2" high with 7" grab. Holes drilled and countersunk for 1/4" screws.Aluminum assist handle. Made from 1/2" diameter aluminum. 13" overall length, 2" high with 7" grab. Holes drilled and countersunk for 1/4" screws. Black vinyl coated handles are not countersunk.

Suppliers

Company
Product
Description
Supplier Links
Series 816 Assist Handles - 816-B - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Series 816 Assist Handles
816-B
Series 816 Assist Handles 816-B
Aluminum assist handle. Made from 1/2" diameter aluminum. 13" overall length, 2" high with 7" grab. Holes drilled and countersunk for 1/4" screws.Aluminum assist handle. Made from 1/2" diameter aluminum. 13" overall length, 2" high with 7" grab. Holes drilled and countersunk for 1/4" screws. Black vinyl coated handles are not countersunk.

Aluminum assist handle. Made from 1/2" diameter aluminum. 13" overall length, 2" high with 7" grab. Holes drilled and countersunk for 1/4" screws.Aluminum assist handle. Made from 1/2" diameter aluminum. 13" overall length, 2" high with 7" grab. Holes drilled and countersunk for 1/4" screws.
Black vinyl coated handles are not countersunk.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Handles and Pulls (industrial)
Product Number 816-B
Product Name Series 816 Assist Handles
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Steel Solid and Revolving Balanced Crank Handles - 11405 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Bright Chrome
Handle Material Metal
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC32.3 -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Metal One-Piece Pull Handles - SUG-42 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details