Polar Hardware Manufacturing Co., Inc. Series 600 Stainless Steel Heavy Duty Assist Handles 618-SS

Description
Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing.Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing. The 'D' dimension on the stainless handle is 0.140
Description
Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing.Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing. The 'D' dimension on the stainless handle is 0.140

Suppliers

Company
Product
Description
Supplier Links
Series 600 Stainless Steel Heavy Duty Assist Handles - 618-SS - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Series 600 Stainless Steel Heavy Duty Assist Handles
618-SS
Series 600 Stainless Steel Heavy Duty Assist Handles 618-SS
Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing.Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing. The 'D' dimension on the stainless handle is 0.140

Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish.
Stainless steel handles are made of 16 ga. wall 304 stainless tubing.Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish.
Stainless steel handles are made of 16 ga. wall 304 stainless tubing.
The 'D' dimension on the stainless handle is 0.140

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Handles and Pulls (industrial)
Product Number 618-SS
Product Name Series 600 Stainless Steel Heavy Duty Assist Handles
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Locking Handles - 1959537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type T-handle
Colors / Finishes Available Silver
Features Key Lock
View Details
NBG Assembly housing - NBG - NBG633 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
LARGE HANDLE WITH LATCH - MDHL-SPS340 - MDHL-SPS340 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details