Polar Hardware Manufacturing Co., Inc. Series 600 Steel Heavy Duty Assist Handles 612

Description
Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing.Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing. The 'D' dimension on the stainless handle is 0.140
Description
Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing.Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing. The 'D' dimension on the stainless handle is 0.140

Suppliers

Company
Product
Description
Supplier Links
Series 600 Steel Heavy Duty Assist Handles - 612 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Series 600 Steel Heavy Duty Assist Handles
612
Series 600 Steel Heavy Duty Assist Handles 612
Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing.Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish. Stainless steel handles are made of 16 ga. wall 304 stainless tubing. The 'D' dimension on the stainless handle is 0.140

Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish.
Stainless steel handles are made of 16 ga. wall 304 stainless tubing.Heavy duty assist handles made from 5/8" dia. rod. For applications requiring a heavy duty handle. Chrome handles are duplex nickel chrome plated. Stainless handles are polished. Aluminum handles are plain finish.
Stainless steel handles are made of 16 ga. wall 304 stainless tubing.
The 'D' dimension on the stainless handle is 0.140

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Handles and Pulls (industrial)
Product Number 612
Product Name Series 600 Steel Heavy Duty Assist Handles
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Finger Handle - AFG - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black / Orange / Gray / Red / White Matte, Chrome Plated
Handle Material Plastic
View Details
Round Aluminum Instrumentation Handle - 524 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Plastic Cam Levers External Thread - 40214 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details