Locking handle may be used with the 6011 & 6013 Series locks. Heavy duty for use on truck bodies, farm cabs, electrical cabinets and storage cabinets.
Note: Padlock not supplied.
Handle: Cast Steel - Zinc plated & powder coated. Stainless - Polished
Escutcheon: Steel - Zinc plated. Stainless - Polished
Weight - 1 lb.Locking handle may be used with the 6011 & 6013 Series locks. Heavy duty for use on truck bodies, farm cabs, electrical cabinets and storage cabinets.
Note: Padlock not supplied.
Handle: Cast Steel - Zinc plated & powder coated. Stainless - Polished
Escutcheon: Steel - Zinc plated. Stainless - Polished
Weight - 1 lb.
| Polar Hardware Manufacturing Co., Inc. | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 370-SS |
| Product Name | Padlocking Handle for Use with 6011 Locks |
| Features | Key Lock |