Johnson Controls, Inc. Floor Mounted Vertical Fan Coil Units

Description
Choose between a flat top, slope top, or concealed vertical floor-mounted fan coil unit. All are AHRI certified to ensure reliable performance. Units offer a 3-speed direct-drive motor in either PSC or ECM. FEATURES AND BENEFITS Superior Efficiency – Uses 30 to 50% less energy than competitive units with the same capacity. Excellent For Retrofits – Matches dimensions of most US models. Vary H & W in 1” increments, up to 12”. Model Flexibility – Available in concealed, exposed, and slope-top models. High IEQ – Indoor environmental quality is improved with sloped drain pans, high-efficiency filters, and low sound levels. Complete Control – Thermostats with time clock or occupancy sensor, factory-mounted piping packages, network-compatible.
Description
Choose between a flat top, slope top, or concealed vertical floor-mounted fan coil unit. All are AHRI certified to ensure reliable performance. Units offer a 3-speed direct-drive motor in either PSC or ECM. FEATURES AND BENEFITS Superior Efficiency – Uses 30 to 50% less energy than competitive units with the same capacity. Excellent For Retrofits – Matches dimensions of most US models. Vary H & W in 1” increments, up to 12”. Model Flexibility – Available in concealed, exposed, and slope-top models. High IEQ – Indoor environmental quality is improved with sloped drain pans, high-efficiency filters, and low sound levels. Complete Control – Thermostats with time clock or occupancy sensor, factory-mounted piping packages, network-compatible.

Suppliers

Company
Product
Description
Supplier Links
Floor Mounted Vertical Fan Coil Units -  - Johnson Controls, Inc.
Milwaukee, WI, USA
Floor Mounted Vertical Fan Coil Units
Floor Mounted Vertical Fan Coil Units
Choose between a flat top, slope top, or concealed vertical floor-mounted fan coil unit. All are AHRI certified to ensure reliable performance. Units offer a 3-speed direct-drive motor in either PSC or ECM. FEATURES AND BENEFITS Superior Efficiency – Uses 30 to 50% less energy than competitive units with the same capacity. Excellent For Retrofits – Matches dimensions of most US models. Vary H & W in 1” increments, up to 12”. Model Flexibility – Available in concealed, exposed, and slope-top models. High IEQ – Indoor environmental quality is improved with sloped drain pans, high-efficiency filters, and low sound levels. Complete Control – Thermostats with time clock or occupancy sensor, factory-mounted piping packages, network-compatible.

Choose between a flat top, slope top, or concealed vertical floor-mounted fan coil unit. All are AHRI certified to ensure reliable performance. Units offer a 3-speed direct-drive motor in either PSC or ECM.

FEATURES AND BENEFITS

  • Superior Efficiency – Uses 30 to 50% less energy than competitive units with the same capacity.
  • Excellent For Retrofits – Matches dimensions of most US models. Vary H & W in 1” increments, up to 12”.
  • Model Flexibility – Available in concealed, exposed, and slope-top models. High IEQ – Indoor environmental quality is improved with sloped drain pans, high-efficiency filters, and low sound levels.
  • Complete Control – Thermostats with time clock or occupancy sensor, factory-mounted piping packages, network-compatible.
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Air Conditioners
Product Name Floor Mounted Vertical Fan Coil Units
Type Ductless / Split
Application Commercial (optional feature); Industrial (optional feature); Hospital / Medical (optional feature)
Cooling Capacity 4.30E6 to 2.00E7 BTU/hr (1.26E6 to 5.86E6 W)
Voltage 115VAC; 230VAC (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details