Johnson Controls, Inc. Horizontal High Performance Fan Coil Units

Description
Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil or direct-expansion for cooling, hot-water, steam, or electric coil for heating; energy-efficient ECM motors. Flexible design – Exposed cabinet, concealed free-return cabinet, or concealed plenum-return cabinet with rear or bottom return; 2- or 4-pipe coils Piping packages - Factory-assembled piping packages available Choice of controls – Thermostats can be analog, digital display, or programmable. Controls can be interfaced with a building automation system, or operate on a stand-alone basis. Excellent IAQ – Low sound levels; sloped drain pans are also cleanable; cabinets can be insulated with foil-faced fiberglass or closed-cell foam Superior serviceability – Fan deck and drain pan can be removed for servicing.
Description
Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil or direct-expansion for cooling, hot-water, steam, or electric coil for heating; energy-efficient ECM motors. Flexible design – Exposed cabinet, concealed free-return cabinet, or concealed plenum-return cabinet with rear or bottom return; 2- or 4-pipe coils Piping packages - Factory-assembled piping packages available Choice of controls – Thermostats can be analog, digital display, or programmable. Controls can be interfaced with a building automation system, or operate on a stand-alone basis. Excellent IAQ – Low sound levels; sloped drain pans are also cleanable; cabinets can be insulated with foil-faced fiberglass or closed-cell foam Superior serviceability – Fan deck and drain pan can be removed for servicing.

Suppliers

Company
Product
Description
Supplier Links
Horizontal High Performance Fan Coil Units -  - Johnson Controls, Inc.
Milwaukee, WI, USA
Horizontal High Performance Fan Coil Units
Horizontal High Performance Fan Coil Units
Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil or direct-expansion for cooling, hot-water, steam, or electric coil for heating; energy-efficient ECM motors. Flexible design – Exposed cabinet, concealed free-return cabinet, or concealed plenum-return cabinet with rear or bottom return; 2- or 4-pipe coils Piping packages - Factory-assembled piping packages available Choice of controls – Thermostats can be analog, digital display, or programmable. Controls can be interfaced with a building automation system, or operate on a stand-alone basis. Excellent IAQ – Low sound levels; sloped drain pans are also cleanable; cabinets can be insulated with foil-faced fiberglass or closed-cell foam Superior serviceability – Fan deck and drain pan can be removed for servicing.

Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit’s array of options and number of available sizes render unparalleled flexibility.

FEATURES AND BENEFITS

  • Optimized performance – ARI-440 certified and labeled; chilled-water coil or direct-expansion for cooling, hot-water, steam, or electric coil for heating; energy-efficient ECM motors.
  • Flexible design – Exposed cabinet, concealed free-return cabinet, or concealed plenum-return cabinet with rear or bottom return; 2- or 4-pipe coils
  • Piping packages - Factory-assembled piping packages available
  • Choice of controls – Thermostats can be analog, digital display, or programmable. Controls can be interfaced with a building automation system, or operate on a stand-alone basis.
  • Excellent IAQ – Low sound levels; sloped drain pans are also cleanable; cabinets can be insulated with foil-faced fiberglass or closed-cell foam
  • Superior serviceability – Fan deck and drain pan can be removed for servicing.
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Air Conditioners
Product Name Horizontal High Performance Fan Coil Units
Type Ductless / Split
Application Commercial (optional feature); Industrial (optional feature); Hospital / Medical (optional feature)
Cooling Capacity 16440 to 66550 BTU/hr (4819 to 19506 W)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3161SLA4N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details