SensorsONE, Ltd. DPG2400 Precision Pressure Indicator DPG2400 Precision Pressure Indicator

Description
The DPG-2400 digital pressure indicator has a 5 digit monochrome LCD display with white LED backlight and is powered by 12Vdc via the supplied power adaptor. A simple to use menu is provided to set-up the DPG 2400 accurate digital pressure gauge for different pressure units (including bar, mbar, psi, inHg, mmHg, cmHg, inH2O, Pa, hPa, MPa, kg/cm2, mSW), display of max and min readings, zero tare and re-calibration. The DPG2400 digital manometer can be connected to a desktop PC via an RS232 or RS485 serial interface for incorporating into a pressure calibration system for automatic recording of pressure readings.
Description
The DPG-2400 digital pressure indicator has a 5 digit monochrome LCD display with white LED backlight and is powered by 12Vdc via the supplied power adaptor. A simple to use menu is provided to set-up the DPG 2400 accurate digital pressure gauge for different pressure units (including bar, mbar, psi, inHg, mmHg, cmHg, inH2O, Pa, hPa, MPa, kg/cm2, mSW), display of max and min readings, zero tare and re-calibration. The DPG2400 digital manometer can be connected to a desktop PC via an RS232 or RS485 serial interface for incorporating into a pressure calibration system for automatic recording of pressure readings.

Suppliers

Company
Product
Description
Supplier Links
DPG2400 Precision Pressure Indicator - DPG2400 Precision Pressure Indicator - SensorsONE, Ltd.
Oakham, Rutland, United Kingdom
DPG2400 Precision Pressure Indicator
DPG2400 Precision Pressure Indicator
DPG2400 Precision Pressure Indicator DPG2400 Precision Pressure Indicator
The DPG-2400 digital pressure indicator has a 5 digit monochrome LCD display with white LED backlight and is powered by 12Vdc via the supplied power adaptor. A simple to use menu is provided to set-up the DPG 2400 accurate digital pressure gauge for different pressure units (including bar, mbar, psi, inHg, mmHg, cmHg, inH2O, Pa, hPa, MPa, kg/cm2, mSW), display of max and min readings, zero tare and re-calibration. The DPG2400 digital manometer can be connected to a desktop PC via an RS232 or RS485 serial interface for incorporating into a pressure calibration system for automatic recording of pressure readings.

The DPG-2400 digital pressure indicator has a 5 digit monochrome LCD display with white LED backlight and is powered by 12Vdc via the supplied power adaptor.
A simple to use menu is provided to set-up the DPG 2400 accurate digital pressure gauge for different pressure units (including bar, mbar, psi, inHg, mmHg, cmHg, inH2O, Pa, hPa, MPa, kg/cm2, mSW), display of max and min readings, zero tare and re-calibration.
The DPG2400 digital manometer can be connected to a desktop PC via an RS232 or RS485 serial interface for incorporating into a pressure calibration system for automatic recording of pressure readings.

Supplier's Site

Technical Specifications

  SensorsONE, Ltd.
Product Category Pressure Gauges
Product Number DPG2400 Precision Pressure Indicator
Product Name DPG2400 Precision Pressure Indicator
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Gauges - 2530368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range -14.5 to 8.7 psi (-10.21 to 6.12 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details