SensorsONE, Ltd. 2000 Digital Manometer 2000 Digital Manometer

Description
The 2000 battery powered digital manometer is housed in a rugged IP67 water resistant enclosure with options to include a rubber boot protection cover for added protecion against impacts. A backlit 31/2 digit LCD display displays the pressure reading in mbar, Pa, kPa, inH2O, mH2O, inHg, mmHg, cmHg, mHg and psi. The display will auto range to optimise reading resolution and has a selectable auto turn off after 12 minutes. The 2000 digital manometer can be powered by two AA batteries and they can last up to typically 200 hours. The enhanced version of the 2000 HVAC digital manometer includes a leak testing, data logging and averaging filter function for recording and processing readings over time periods. Using the optional infrared interface box with RS232 cable the logged pressure readings can be uploaded to a computer for analysis and creating reports.
Description
The 2000 battery powered digital manometer is housed in a rugged IP67 water resistant enclosure with options to include a rubber boot protection cover for added protecion against impacts. A backlit 31/2 digit LCD display displays the pressure reading in mbar, Pa, kPa, inH2O, mH2O, inHg, mmHg, cmHg, mHg and psi. The display will auto range to optimise reading resolution and has a selectable auto turn off after 12 minutes. The 2000 digital manometer can be powered by two AA batteries and they can last up to typically 200 hours. The enhanced version of the 2000 HVAC digital manometer includes a leak testing, data logging and averaging filter function for recording and processing readings over time periods. Using the optional infrared interface box with RS232 cable the logged pressure readings can be uploaded to a computer for analysis and creating reports.

Suppliers

Company
Product
Description
Supplier Links
2000 Digital Manometer - 2000 Digital Manometer - SensorsONE, Ltd.
Oakham, Rutland, United Kingdom
2000 Digital Manometer
2000 Digital Manometer
2000 Digital Manometer 2000 Digital Manometer
The 2000 battery powered digital manometer is housed in a rugged IP67 water resistant enclosure with options to include a rubber boot protection cover for added protecion against impacts. A backlit 31/2 digit LCD display displays the pressure reading in mbar, Pa, kPa, inH2O, mH2O, inHg, mmHg, cmHg, mHg and psi. The display will auto range to optimise reading resolution and has a selectable auto turn off after 12 minutes. The 2000 digital manometer can be powered by two AA batteries and they can last up to typically 200 hours. The enhanced version of the 2000 HVAC digital manometer includes a leak testing, data logging and averaging filter function for recording and processing readings over time periods. Using the optional infrared interface box with RS232 cable the logged pressure readings can be uploaded to a computer for analysis and creating reports.

The 2000 battery powered digital manometer is housed in a rugged IP67 water resistant enclosure with options to include a rubber boot protection cover for added protecion against impacts.

A backlit 31/2 digit LCD display displays the pressure reading in mbar, Pa, kPa, inH2O, mH2O, inHg, mmHg, cmHg, mHg and psi. The display will auto range to optimise reading resolution and has a selectable auto turn off after 12 minutes.

The 2000 digital manometer can be powered by two AA batteries and they can last up to typically 200 hours.

The enhanced version of the 2000 HVAC digital manometer includes a leak testing, data logging and averaging filter function for recording and processing readings over time periods. Using the optional infrared interface box with RS232 cable the logged pressure readings can be uploaded to a computer for analysis and creating reports.

Supplier's Site

Technical Specifications

  SensorsONE, Ltd.
Product Category Pressure Gauges
Product Number 2000 Digital Manometer
Product Name 2000 Digital Manometer
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Flanged precision pressure gauge - FMAP-63-4-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Tester, Manhole, Bladder Style, 26
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details