Verbatim Corporation Datasheets for Data Storage Media
Data storage media is used to record and store large-scale data from computer systems.. Examples include optical disks and magnetic tapes.
Data Storage Media: Learn more
| Product Name | Notes |
|---|---|
| AZO DVD+R DL 8X Providing double the storage capacity of a standard DVD-Recordable disc, DVD+R Double Layer and DVD-R Dual Layer discs can hold up to 8.5GB or approximately 4... | |
| AZO DVD-R DL 4X Providing double the storage capacity of a standard DVD-Recordable disc, DVD+R Double Layer and DVD-R Dual Layer discs can hold up to 8.5GB or approximately 4... | |
| BD-R 25GB 6X DataLifePlus White Inkjet, Hub Printable 50pk Spindle Create high quality, customized labels for your BD-R media with Verbatim White Inkjet Printable Blu-Ray Recordable discs. These discs have... | |
| BD-R 25GB 6X DataLifePlus White Thermal, Hub Printable 50pk Spindle Create high quality, customized labels for your BD-R discs with Verbatim White Thermal Printable Blu-Ray Recordable discs. These discs have... | |
| BD-R 25GB 6X Designed to store large HD video and audio files, Blu-Ray Recordable (BD-R) discs can handle up to 1080p resolution video and multiple audio formats. BD-R discs have... | |
| BD-R DL 50GB 6X DataLifePlus White Inkjet Hub Printable Create high quality, customized labels for your Double Layer BD-R discs with Verbatim White Inkjet Printable BD-R DL discs. These discs... | |
| BD-R DL 50GB 6X DataLifePlus White Thermal Hub Printable Create high quality, customized labels for your Double Layer BD-R discs with Verbatim White Thermal Printable BD-R DL discs. These discs... | |
| BD-R DL 50GB 6X Providing double the storage capacity of a standard Blu-Ray Recordable disc, BD-R Double Layer discs provide up to 50GB of data, audio or video storage -... | |
| BD-R LTH Type 25GB 2X 1pk Jewel Case Looking for a cost effective way to store large HD video and audio files? BD-R LTH is the solution. These discs have... | |
| BD-R LTH Type 25GB 6X 20pk Spindle Low to High (LTH) - BD-R LTH is the same as all other Blu-ray media, except it's manufactured using a more efficient production... | |
| BD-RE 25GB 2X Branded 1pk Jewel Case For those looking for the performance and stability of Blu-Ray Recordable media, but who want the flexibility to add to or overwrite their... | |
| BD-RE DL 50GB 2X Verbatim's Blu-ray Re-Writable Double Layer (BD-RE DL) discs offer the flexibility to add or overwrite video, music and data files, along with the double the storage... | |
| CD-R 80MIN 700MB 52X Blank White Surface 100pk Spindle Featuring a white, write-on label surface compatible for use with CD markers, Verbatim Blank White CD-R media allows you to express... | |
| CD-R 80MIN 700MB 52X DataLifePlus Branded 50pk Spindle AZO CD-Recordable media provides the ultimate in performance and compatibility. These CD-R discs utilize AZO recording dye, a patented technology, which provides... | |
| CD-R 80MIN 700MB 52X DataLifePlus Shiny Silver 100pk Wrap AZO CD-Recordable media provides the ultimate in performance and compatibility. These CD-R discs utilize AZO recording dye, a patented technology, which... | |
| CD-R 80MIN 700MB 52X DataLifePlus Silver Inkjet, Hub Printable 50pk Spindle AZO CD-Recordable media provides the ultimate in performance and compatibility. These CD-R discs utilize AZO recording dye, a patented... | |
| CD-R 80MIN 700MB 52X DataLifePlus White Inkjet Hub Printable 100pk Tape Wrap AZO CD-Recordable media provides the ultimate in performance and compatibility. These CD-R discs utilize AZO recording dye, a... | |
| CD-R 80MIN 700MB 52X DataLifePlus White Thermal Printable 50pk Spindle AZO CD-Recordable media provides the ultimate in performance and compatibility. These CD-R discs utilize AZO recording dye, a patented technology,... | |
| CD-R 80MIN 700MB 52X DataLifePlus, Crystal Thermal Printable, 50pk Spindle AZO CD-Recordable media provides the ultimate in performance and compatibility. These CD-R discs utilize AZO recording dye, a patented technology,... | |
| CD-R 80MIN 700MB 52X Shiny Silver 100pk Spindle 700MB/80 minute storage capacity Compatible with CD drives up to 52X speed Ideal surface for silk-screening by duplicators Limited Lifetime Warranty | |
| CD-R 80MIN 700MB 52X Silver Inkjet Printable 100pk Spindle Create high quality, customized labels for your CDs with Verbatim Silver Inkjet Printable CD-Recordable discs. These discs have been extensively tested... | |
| CD-R 80MIN 700MB 52X Silver Inkjet Printable 10pk Blister Create high quality, customized labels for your CDs with Verbatim Silver Inkjet Printable CD-Recordable discs. These discs have been extensively tested... | |
| CD-R 80MIN 700MB 52X White Inkjet Printable 100pk Spindle Create high quality, customized labels for your CDs with Verbatim White Inkjet Printable CD Recordable discs. These discs have been extensively... | |
| CD-R 80MIN 700MB 52X White Thermal Printable 100pk Spindle Create high quality, customized labels for your CDs with Verbatim White Thermal Printable CD-Recordable discs. These discs have been extensively tested... | |
| CD-RW 12X High Speed For those looking for the performance and stability of CD Recordable media, but who want the flexibility to add to or overwrite their music, data or... | |
| CD-RW 4X Color | |
| CD-RW 4X DataLifePlus Silver Inkjet Printable | |
| Color LightScribe CD-R 80MIN 700MB 52X 10pk Blister | |
| Color LightScribe DVD+R Burn custom labels, directly to your disc surface - no printer required. LightScribe DVD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels... | |
| Color LightScribe DVD-R Burn custom labels, directly to your disc surface - no printer required. LightScribe DVD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels... | |
| DVD RAM 4.7GB 5X Branded 5pk Slim Case With functionality similar to an external hard drive, DVD-RAM is designed for data intensive, high-performance applications. Available in single sided and double... | |
| DVD+R 16X White Inkjet Printable Create high quality, customized labels for your DVD media with Verbatim White Inkjet Printable DVD-Recordable discs. These discs have been extensively tested for compatibility with... | |
| DVD+R 4.7GB 8X DataLifePlus, White Thermal Printable, Hub Printable, 50pk Spindle Create high quality, customized labels for your DVD media with Verbatim White Thermal Printable DVD-Recordable discs. Offering 4.7GB or... | |
| DVD+R DL 8.5GB 2.4X DataLifePlus Shiny Silver 50pk Spindle Ideal for silk-screen printing, create high-quality, customized labels for your DVD media with Verbatim Shiny Silver DVD-Recordable discs. Offering 4.7GB or... | |
| DVD+R DL 8.5GB 8X DataLifePlus White Inkjet Printable 50pk Spindle | |
| DVD+R DL 8.5GB 8X DL Thermal Printable 20pk Spindle Box | |
| DVD+R Life Series Life Series: an affordable DVD-Recordable option - ideal for capturing life's events. These discs offer 4.7GB or 120 minutes of storage capacity, with good recording quality, compatible... | |
| DVD+RW 4.7GB 4X DataLifePlus White Inkjet Printable 50pk Spindle | |
| DVD+RW 8X For those looking for the performance and stability of DVD-Recordable media, but want the flexibility to add to or overwrite their data, music or video, DVD Re-Writable discs... | |
| DVD-R 4.7GB 16X AquaAce Glossy White Inkjet Printable, Hub Printable 50pk Spindle Create high quality, customized labels for your DVD media with Verbatim White Inkjet Printable DVD-Recordable discs. These discs... | |
| DVD-R 4.7GB 16X DataLifePlus, White Thermal Printable, Hub Printable, 50pk Spindle Create high quality, customized labels for your DVD media with Verbatim White Thermal Printable DVD-Recordable discs. Offering 4.7GB or... | |
| DVD-R Life Series Life Series: an affordable DVD-Recordable option - ideal for capturing life's events. These discs offer 4.7GB or 120 minutes of storage capacity, with good recording quality, compatible... | |
| DVD-RAM 4.7GB 3X Single-Sided Type 4 Cartridge With functionality similar to an external hard drive, DVD-RAM is designed for data intensive, high-performance applications. Available in single sided and double sided... | |
| DVD-RAM 9.4GB 3X Double-Sided 50pk Spindle With functionality similar to an external hard drive, DVD-RAM is designed for data intensive, high-performance applications. Available in single sided and double sided discs,... | |
| DVD-RAM 9.4GB 3X Double-Sided Type 4 Cartridge With functionality similar to an external hard drive, DVD-RAM is designed for data intensive, high-performance applications. Available in single sided and double sided... | |
| DVD-RW 4.7GB 2X Branded 1pk Jewel Case For those looking for the performance and stability of DVD-Recordable media, but want the flexibility to add to or overwrite their data, music... | |
| LightScribe CD-R 80MIN 700MB 52X 10pk Blister Burn custom labels, directly to your disc surface - no printer required. LightScribe CD-Recordable media utilizes your disc recorder's laser to burn precise... | |
| LightScribe DVD+R Burn custom labels, directly to your disc surface - no printer required. LightScribe DVD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on... | |
| LightScribe DVD-R Burn custom labels, directly to your disc surface - no printer required. LightScribe DVD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on... | |
| Music CD-R 80MIN 700MB 40X 25pk Spindle Designed for use in audio recorders bearing the "Compact Disc Digital Audio Recordable" logo and PC-based CD-recorders, these discs provide the perfect media... | |
| Photo DVD-R 4.7GB 16X Ideal for archiving digital images, these 4.7GB discs store up to 8,500 digital images (based on an average image size of 500 KB). These are one-time... | |
| Pocket CD-R 21MIN 185MB Colors 10pk Slim Case At 3 inches in diameter, these discs can store up to 185MB of data or record up to 21 minutes of music,... | |
| UltraLife Archival Grade Gold DVD-R 4.7GB 8X Looking for long-term DVD archival capability without sacrificing compatibility? Verbatim UltraLife Gold DVD-R is the answer. Using proprietary dual-reflective layers, these discs are... | |
| UltraLife Gold Archival Grade CD-R 80MIN 700MB 52X 50pk Spindle Looking for long-term CD archival capability without sacrificing compatibility? Verbatim UltraLife Gold CD-R is the answer. Using proprietary dual reflective... | |
| UltraLife Gold Archival Grade DVD-R 4.7GB 8X Looking for long-term DVD archival capability without sacrificing compatibility? Verbatim UltraLife Gold DVD-R is the answer. Using proprietary dual-reflective layers, these discs are... |