Verbatim Corporation CD-R DataLife Plus® Silver Inkjet 94798

Description
CD-R 80MIN 700MB 52X DataLifePlus Silver Inkjet, Hub Printable 50pk Spindle AZO™ CD-Recordable media provides the ultimate in performance and compatibility. These CD-R discs utilize AZO™ recording dye, a patented technology, which provides the highest level of read/write performance, reliability and archival life for your CD-Recordable media. Like standard CD-R's, these discs store up to 700MB or 80 minutes of CD-quality audio on a single disc. AZO™ CD-R's are one-time record discs, ensuring that your music, images or other data will not be erased. Compatible with disc burners up to 52X speed, AZO™ CD-R media is a great choice for archiving music libraries or photo collections. 700MB/80 minute storage capacity Compatible with CD drives up to 52X speed Create full-color, high quality, edge-to-edge labels using your inkjet disc printer AZO™ Technology for superior performance and reliability Limited Lifetime Warranty
Description
CD-R 80MIN 700MB 52X DataLifePlus Silver Inkjet, Hub Printable 50pk Spindle AZO™ CD-Recordable media provides the ultimate in performance and compatibility. These CD-R discs utilize AZO™ recording dye, a patented technology, which provides the highest level of read/write performance, reliability and archival life for your CD-Recordable media. Like standard CD-R's, these discs store up to 700MB or 80 minutes of CD-quality audio on a single disc. AZO™ CD-R's are one-time record discs, ensuring that your music, images or other data will not be erased. Compatible with disc burners up to 52X speed, AZO™ CD-R media is a great choice for archiving music libraries or photo collections. 700MB/80 minute storage capacity Compatible with CD drives up to 52X speed Create full-color, high quality, edge-to-edge labels using your inkjet disc printer AZO™ Technology for superior performance and reliability Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
CD-R DataLife Plus® Silver Inkjet - 94798 - Verbatim Corporation
Charlotte, NC, USA
CD-R DataLife Plus® Silver Inkjet
94798
CD-R DataLife Plus® Silver Inkjet 94798
CD-R 80MIN 700MB 52X DataLifePlus Silver Inkjet, Hub Printable 50pk Spindle AZO™ CD-Recordable media provides the ultimate in performance and compatibility. These CD-R discs utilize AZO™ recording dye, a patented technology, which provides the highest level of read/write performance, reliability and archival life for your CD-Recordable media. Like standard CD-R's, these discs store up to 700MB or 80 minutes of CD-quality audio on a single disc. AZO™ CD-R's are one-time record discs, ensuring that your music, images or other data will not be erased. Compatible with disc burners up to 52X speed, AZO™ CD-R media is a great choice for archiving music libraries or photo collections. 700MB/80 minute storage capacity Compatible with CD drives up to 52X speed Create full-color, high quality, edge-to-edge labels using your inkjet disc printer AZO™ Technology for superior performance and reliability Limited Lifetime Warranty

CD-R 80MIN 700MB 52X DataLifePlus Silver Inkjet, Hub Printable 50pk Spindle
AZO™ CD-Recordable media provides the ultimate in performance and compatibility. These CD-R discs utilize AZO™ recording dye, a patented technology, which provides the highest level of read/write performance, reliability and archival life for your CD-Recordable media. Like standard CD-R's, these discs store up to 700MB or 80 minutes of CD-quality audio on a single disc. AZO™ CD-R's are one-time record discs, ensuring that your music, images or other data will not be erased. Compatible with disc burners up to 52X speed, AZO™ CD-R media is a great choice for archiving music libraries or photo collections.

  • 700MB/80 minute storage capacity
  • Compatible with CD drives up to 52X speed
  • Create full-color, high quality, edge-to-edge labels using your inkjet disc printer
  • AZO™ Technology for superior performance and reliability
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Verbatim Corporation
Product Category Optical Storage Media
Product Number 94798
Product Name CD-R DataLife Plus® Silver Inkjet
Unlock Full Specs
to access all available technical data

Similar Products