UltraLife Archival Grade Gold DVD-R 4.7GB 8X Looking for long-term DVD archival capability without sacrificing compatibility? Verbatim UltraLife Gold DVD-R is the answer. Using proprietary dual-reflective layers, these discs are designed to last up to 100 years when properly stored. Verbatim's proprietary dual-reflective layer technology is comprised of a silver layer for compatibility and a gold layer for long archival life. The highly-reflective silver layer allows the disc to appear as a standard silver DVD-R to drives and recorders, while the gold layer prevents oxygen from corroding the silver reflective layer. Silver oxidation is a primary factor limiting the lifetime of standard DVD media.
4.7GB/120 minute storage capacity - up to 8X write speed
Gold layer maximizes disc lifetime - Silver layer ensures compatibility
AZO Technology for superior performance and reliability
Stored properly, designed to last up to 100 years
Limited lifetime warranty
UltraLife Archival Grade Gold DVD-R 4.7GB 8X
Looking for long-term DVD archival capability without sacrificing compatibility? Verbatim UltraLife Gold DVD-R is the answer. Using proprietary dual-reflective layers, these discs are designed to last up to 100 years when properly stored. Verbatim's proprietary dual-reflective layer technology is comprised of a silver layer for compatibility and a gold layer for long archival life. The highly-reflective silver layer allows the disc to appear as a standard silver DVD-R to drives and recorders, while the gold layer prevents oxygen from corroding the silver reflective layer. Silver oxidation is a primary factor limiting the lifetime of standard DVD media.
- 4.7GB/120 minute storage capacity - up to 8X write speed
- Gold layer maximizes disc lifetime - Silver layer ensures compatibility
- AZO Technology for superior performance and reliability
- Stored properly, designed to last up to 100 years
- Limited lifetime warranty