Verbatim Corporation Color LightScribe DVD-R 96937

Description
Color LightScribe DVD-R Burn custom labels, directly to your disc surface - no printer required. LightScribe DVD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on the disc surface. These discs offer 4.7GB or 120 minutes of DVD-quality storage capacity. These are one-time record discs, ensuring that your movies, video clips or other data will not be erased. LightScribe DVD-Recordable discs are available in DVD+R and DVD-R formats. Today, most DVD writers and readers use these discs interchangeably, with no noticeable performance differences. With older units, check your manufacturer's suggested DVD format to ensure compatibility. 4.7GB/120 minute storage capacity Up to 16X write speed Burn content, flip and burn label - it's that simple, no printer required 5 vibrant colors: Green, blue, orange, red and yellow Limited lifetime warranty
Description
Color LightScribe DVD-R Burn custom labels, directly to your disc surface - no printer required. LightScribe DVD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on the disc surface. These discs offer 4.7GB or 120 minutes of DVD-quality storage capacity. These are one-time record discs, ensuring that your movies, video clips or other data will not be erased. LightScribe DVD-Recordable discs are available in DVD+R and DVD-R formats. Today, most DVD writers and readers use these discs interchangeably, with no noticeable performance differences. With older units, check your manufacturer's suggested DVD format to ensure compatibility. 4.7GB/120 minute storage capacity Up to 16X write speed Burn content, flip and burn label - it's that simple, no printer required 5 vibrant colors: Green, blue, orange, red and yellow Limited lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
Color LightScribe DVD-R - 96937 - Verbatim Corporation
Charlotte, NC, USA
Color LightScribe DVD-R
96937
Color LightScribe DVD-R 96937
Color LightScribe DVD-R Burn custom labels, directly to your disc surface - no printer required. LightScribe DVD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on the disc surface. These discs offer 4.7GB or 120 minutes of DVD-quality storage capacity. These are one-time record discs, ensuring that your movies, video clips or other data will not be erased. LightScribe DVD-Recordable discs are available in DVD+R and DVD-R formats. Today, most DVD writers and readers use these discs interchangeably, with no noticeable performance differences. With older units, check your manufacturer's suggested DVD format to ensure compatibility. 4.7GB/120 minute storage capacity Up to 16X write speed Burn content, flip and burn label - it's that simple, no printer required 5 vibrant colors: Green, blue, orange, red and yellow Limited lifetime warranty

Color LightScribe DVD-R
Burn custom labels, directly to your disc surface - no printer required. LightScribe DVD-Recordable media utilizes your disc recorder's laser to burn precise and permanent, iridescent labels on the disc surface. These discs offer 4.7GB or 120 minutes of DVD-quality storage capacity. These are one-time record discs, ensuring that your movies, video clips or other data will not be erased. LightScribe DVD-Recordable discs are available in DVD+R and DVD-R formats. Today, most DVD writers and readers use these discs interchangeably, with no noticeable performance differences. With older units, check your manufacturer's suggested DVD format to ensure compatibility.

  • 4.7GB/120 minute storage capacity
  • Up to 16X write speed
  • Burn content, flip and burn label - it's that simple, no printer required
  • 5 vibrant colors: Green, blue, orange, red and yellow
  • Limited lifetime warranty
Supplier's Site

Technical Specifications

  Verbatim Corporation
Product Category Optical Storage Media
Product Number 96937
Product Name Color LightScribe DVD-R
Unlock Full Specs
to access all available technical data

Similar Products