DVD-RAM 9.4GB 3X Double-Sided Type 4 Cartridge With functionality similar to an external hard drive, DVD-RAM is designed for data intensive, high-performance applications. Available in single sided and double sided discs, DVD-RAM offer up to 9.4GB of re-writable storage. You can add to or write over data stored on a DVD-RAM more than 100,000 times. DVD-RAM cartridges and discs require recorders and DVD-ROM drives compatible with DVD-RAM media, and will not play in a standard DVD player.
9.4GB/4 hour storage capacity - up to 3X write speed
Drag and drop storage - just like a hard drive
Write/re-write more than 100,000 times
Compatible with DVD-RAM drives and recorders from leading manufacturers, including Panasonic, Toshiba, Hitachi, JVC, Samsung and LG
Limited lifetime warranty
DVD-RAM 9.4GB 3X Double-Sided Type 4 Cartridge
With functionality similar to an external hard drive, DVD-RAM is designed for data intensive, high-performance applications. Available in single sided and double sided discs, DVD-RAM offer up to 9.4GB of re-writable storage. You can add to or write over data stored on a DVD-RAM more than 100,000 times. DVD-RAM cartridges and discs require recorders and DVD-ROM drives compatible with DVD-RAM media, and will not play in a standard DVD player.
- 9.4GB/4 hour storage capacity - up to 3X write speed
- Drag and drop storage - just like a hard drive
- Write/re-write more than 100,000 times
- Compatible with DVD-RAM drives and recorders from leading manufacturers, including Panasonic, Toshiba, Hitachi, JVC, Samsung and LG
- Limited lifetime warranty