Verbatim Corporation DVD-RW 94501

Description
DVD-RW 4.7GB 2X Branded 1pk Jewel Case For those looking for the performance and stability of DVD-Recordable media, but want the flexibility to add to or overwrite their data, music or video, DVD Re-Writable discs are the solution. These discs offer 4.7GB or 120 minutes of DVD-quality storage capacity and are re-writable up to 1,000 times. DVD Re-Writable discs are available in DVD+RW and DVD-RW formats. Today, most DVD writers and readers use these discs interchangeably, however supported writing speeds may be different. To be certain you don't encounter compatibility issues, it is recommended that you purchase DVD RW media in the same format as your DVD ROM drive. 4.7GB/120 minute storage capacity - Available up to 6X write speed Rewrite data, images or audio files up to 1,000 times Read compatible with most DVD-ROM drives Super Eutectic Recording Layer (SERL) optimizes read/write performance and durability Limited lifetime warranty
Description
DVD-RW 4.7GB 2X Branded 1pk Jewel Case For those looking for the performance and stability of DVD-Recordable media, but want the flexibility to add to or overwrite their data, music or video, DVD Re-Writable discs are the solution. These discs offer 4.7GB or 120 minutes of DVD-quality storage capacity and are re-writable up to 1,000 times. DVD Re-Writable discs are available in DVD+RW and DVD-RW formats. Today, most DVD writers and readers use these discs interchangeably, however supported writing speeds may be different. To be certain you don't encounter compatibility issues, it is recommended that you purchase DVD RW media in the same format as your DVD ROM drive. 4.7GB/120 minute storage capacity - Available up to 6X write speed Rewrite data, images or audio files up to 1,000 times Read compatible with most DVD-ROM drives Super Eutectic Recording Layer (SERL) optimizes read/write performance and durability Limited lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
DVD-RW - 94501 - Verbatim Corporation
Charlotte, NC, USA
DVD-RW
94501
DVD-RW 94501
DVD-RW 4.7GB 2X Branded 1pk Jewel Case For those looking for the performance and stability of DVD-Recordable media, but want the flexibility to add to or overwrite their data, music or video, DVD Re-Writable discs are the solution. These discs offer 4.7GB or 120 minutes of DVD-quality storage capacity and are re-writable up to 1,000 times. DVD Re-Writable discs are available in DVD+RW and DVD-RW formats. Today, most DVD writers and readers use these discs interchangeably, however supported writing speeds may be different. To be certain you don't encounter compatibility issues, it is recommended that you purchase DVD RW media in the same format as your DVD ROM drive. 4.7GB/120 minute storage capacity - Available up to 6X write speed Rewrite data, images or audio files up to 1,000 times Read compatible with most DVD-ROM drives Super Eutectic Recording Layer (SERL) optimizes read/write performance and durability Limited lifetime warranty

DVD-RW 4.7GB 2X Branded 1pk Jewel Case
For those looking for the performance and stability of DVD-Recordable media, but want the flexibility to add to or overwrite their data, music or video, DVD Re-Writable discs are the solution. These discs offer 4.7GB or 120 minutes of DVD-quality storage capacity and are re-writable up to 1,000 times. DVD Re-Writable discs are available in DVD+RW and DVD-RW formats. Today, most DVD writers and readers use these discs interchangeably, however supported writing speeds may be different. To be certain you don't encounter compatibility issues, it is recommended that you purchase DVD RW media in the same format as your DVD ROM drive.

  • 4.7GB/120 minute storage capacity - Available up to 6X write speed
  • Rewrite data, images or audio files up to 1,000 times
  • Read compatible with most DVD-ROM drives
  • Super Eutectic Recording Layer (SERL) optimizes read/write performance and durability
  • Limited lifetime warranty
Supplier's Site

Technical Specifications

  Verbatim Corporation
Product Category Optical Storage Media
Product Number 94501
Product Name DVD-RW
Unlock Full Specs
to access all available technical data

Similar Products