Verbatim Corporation DVD+R DL 95484

Description
AZO DVD+R DL 8X Providing double the storage capacity of a standard DVD-Recordable disc, DVD+R Double Layer and DVD-R Dual Layer discs can hold up to 8.5GB or approximately 4 hours of DVD-quality video on a single disc. Compatible with double-layer writers from leading manufacturers, these discs are ideal for archiving home movies. DVD+R DL and DVD-R DL are one-time record discs, ensuring that your movies, video clips or other data will not be erased. While requiring a dual-layer recorder, these discs are compatible for playback with most standard DVD video players and DVD-ROM drives. 8.5GB/4 hour storage capacity - twice the capacity of standard DVD R Available up to 8X write speed AZO™ Technology for superior performance and reliability Compatible with DVD R DL drives from leading manufacturers - playback compatible with standard DVD player Limited lifetime warranty
Description
AZO DVD+R DL 8X Providing double the storage capacity of a standard DVD-Recordable disc, DVD+R Double Layer and DVD-R Dual Layer discs can hold up to 8.5GB or approximately 4 hours of DVD-quality video on a single disc. Compatible with double-layer writers from leading manufacturers, these discs are ideal for archiving home movies. DVD+R DL and DVD-R DL are one-time record discs, ensuring that your movies, video clips or other data will not be erased. While requiring a dual-layer recorder, these discs are compatible for playback with most standard DVD video players and DVD-ROM drives. 8.5GB/4 hour storage capacity - twice the capacity of standard DVD R Available up to 8X write speed AZO™ Technology for superior performance and reliability Compatible with DVD R DL drives from leading manufacturers - playback compatible with standard DVD player Limited lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
DVD+R DL - 95484 - Verbatim Corporation
Charlotte, NC, USA
DVD+R DL
95484
DVD+R DL 95484
AZO DVD+R DL 8X Providing double the storage capacity of a standard DVD-Recordable disc, DVD+R Double Layer and DVD-R Dual Layer discs can hold up to 8.5GB or approximately 4 hours of DVD-quality video on a single disc. Compatible with double-layer writers from leading manufacturers, these discs are ideal for archiving home movies. DVD+R DL and DVD-R DL are one-time record discs, ensuring that your movies, video clips or other data will not be erased. While requiring a dual-layer recorder, these discs are compatible for playback with most standard DVD video players and DVD-ROM drives. 8.5GB/4 hour storage capacity - twice the capacity of standard DVD R Available up to 8X write speed AZO™ Technology for superior performance and reliability Compatible with DVD R DL drives from leading manufacturers - playback compatible with standard DVD player Limited lifetime warranty

AZO DVD+R DL 8X
Providing double the storage capacity of a standard DVD-Recordable disc, DVD+R Double Layer and DVD-R Dual Layer discs can hold up to 8.5GB or approximately 4 hours of DVD-quality video on a single disc. Compatible with double-layer writers from leading manufacturers, these discs are ideal for archiving home movies. DVD+R DL and DVD-R DL are one-time record discs, ensuring that your movies, video clips or other data will not be erased. While requiring a dual-layer recorder, these discs are compatible for playback with most standard DVD video players and DVD-ROM drives.

  • 8.5GB/4 hour storage capacity - twice the capacity of standard DVD R
  • Available up to 8X write speed
  • AZO™ Technology for superior performance and reliability
  • Compatible with DVD R DL drives from leading manufacturers - playback compatible with standard DVD player
  • Limited lifetime warranty
Supplier's Site

Technical Specifications

  Verbatim Corporation
Product Category Optical Storage Media
Product Number 95484
Product Name DVD+R DL
Unlock Full Specs
to access all available technical data

Similar Products