UltraLife Gold Archival Grade CD-R 80MIN 700MB 52X 50pk Spindle Looking for long-term CD archival capability without sacrificing compatibility? Verbatim UltraLife Gold CD-R is the answer. Using proprietary dual reflective layers, these discs are designed to last up to 100 years when properly stored. Verbatim's proprietary dual-reflective-laye
r technology is comprised of a silver layer for compatibility and a gold layer for long archival life. The highly-reflective silver layer allows the disc to appear as a standard silver CD-R to drives and recorders, while the gold layer prevents oxygen from corroding the silver reflective layer. Silver oxidation is a primary factor limiting the lifetime of standard CD media.
700MB/80 minute storage capacity
Compatible with CD drives up to 52X speed
Gold layer maximizes disc lifetime - Silver layer ensures compatibility
Stored properly, designed to last up to 100 years
Limited Lifetime Warranty
UltraLife Gold Archival Grade CD-R 80MIN 700MB 52X 50pk Spindle
Looking for long-term CD archival capability without sacrificing compatibility? Verbatim UltraLife Gold CD-R is the answer. Using proprietary dual reflective layers, these discs are designed to last up to 100 years when properly stored. Verbatim's proprietary dual-reflective-layer technology is comprised of a silver layer for compatibility and a gold layer for long archival life. The highly-reflective silver layer allows the disc to appear as a standard silver CD-R to drives and recorders, while the gold layer prevents oxygen from corroding the silver reflective layer. Silver oxidation is a primary factor limiting the lifetime of standard CD media.
- 700MB/80 minute storage capacity
- Compatible with CD drives up to 52X speed
- Gold layer maximizes disc lifetime - Silver layer ensures compatibility
- Stored properly, designed to last up to 100 years
- Limited Lifetime Warranty