BD-RE DL 50GB 2X Verbatim's Blu-ray Re-Writable Double Layer (BD-RE DL) discs offer the flexibility to add or overwrite video, music and data files, along with the double the storage capacity, up to 50GB, of standard BD-RE discs. Designed to store large HD video and audio files, BD-RE DL discs can handle up to 1080p resolution videos and multiple audio formats, and are compatible with standard BD-R hardware and recorders from leading manufacturers. All Verbatim BD-RE DL media feature HardCoat to protect against scratches, fingerprints and dust build-up, reducing playback and recording errors. These discs are idea for backing-up ever-growing video and music collections.
50GB storage capacity*, 1080p resolution
2x Write speed
Re-writable up to 1,000 times
Treated with HardCoat to prevent scratches and prolong disc life
Limited Lifetime Warranty * 1GB=1 billion bytes/Formatted capacity less
BD-RE DL 50GB 2X
Verbatim's Blu-ray Re-Writable Double Layer (BD-RE DL) discs offer the flexibility to add or overwrite video, music and data files, along with the double the storage capacity, up to 50GB, of standard BD-RE discs. Designed to store large HD video and audio files, BD-RE DL discs can handle up to 1080p resolution videos and multiple audio formats, and are compatible with standard BD-R hardware and recorders from leading manufacturers. All Verbatim BD-RE DL media feature HardCoat to protect against scratches, fingerprints and dust build-up, reducing playback and recording errors. These discs are idea for backing-up ever-growing video and music collections.
- 50GB storage capacity*, 1080p resolution
- 2x Write speed
- Re-writable up to 1,000 times
- Treated with HardCoat to prevent scratches and prolong disc life
- Limited Lifetime Warranty
* 1GB=1 billion bytes/Formatted capacity less