Cosen Saws, USA Datasheets for Sawing Machinery
Sawing machines and cut-off machines are used to cut raw materials to specified lengths or sizes.
Sawing Machinery: Learn more
| Product Name | Notes |
|---|---|
| ● Hydraulic positive feed saw frame with adjustable feed rate and cutting pressure control. Variable feed rate valve and pressure control valve enable optimal cutting performance in any material. ● | |
| AH-320H Machine Features Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Back-tilted saw frame for longer blade life • | |
| C-520NC Machine Features Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Back-tilted saw frame for longer blade life • | |
| C-620NC Machine Features Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Massive cast iron band wheels • Hydraulic shuttle... | |
| C-650MNC Machine Features Structure • Swivel sawhead mitering from 90 to 60 degrees • Hydraulic shuttle vise assembly • Sturdy cast work table • 620mm (24.5") solid discharge table with... | |
| C-7656NC Machine Features Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Hydraulic shuttle vise assembly Blade Drive • Specially... | |
| C-800NC Machine Features Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • 0.5 degree cant to the bed for longer... | |
| MACHINE FEATURES BLADE ACTUATION The power source for the saw blade comes from a 7.5HP motor with a high-precision Reducer. Meanwhile, using a highly efficient inverter controls blade speed. These... | |
| MACHINE FEATURES · The worktable is heavy duty to sustain heavy loads and handle large cutting jobs. · Saw frame travel is done by hydraulic cylinder, which provides a smooth,... | |
| MACHINE FEATURES Structure: ■ The swivel sawhead allows the user to cut at any angle between 90° (straight cut) and 45° (miter cut). The precision pivot system facilitates easy... | |
| MH-270M Machine Features — Coolant system. — Wire blade chip brush. — Swivel saw frame for miter cutting capability adjustable left cutting angle from 0。 to 60。 — | |
| R-250NC Machine Features Structure • Oversized hydraulic cylinder Blade Drive • Specially designed gearbox for high lateral pressure • Infinitely variable blade speed Blade Guidance & Lubrication System • Carbide... | |
| SH-1000DM Machine Features Structure • Precision ground, oversized round column design • 7.5 degree blade cant for longer blade life • Heavy duty, rigid saw frame supported by two large... | |
| SH-1500DM Machine Features Structure • Precision ground, chrome-plated column design • 10 degree blade cant for longer blade life • Heavy duty, rigid saw frame supported by two large bore... | |
| SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • | |
| SH-500M Machine Features * Swivel saw frame is an ideal design for angle cutting. Due to the design, the material remains in a safe clamped position. Angle change can be... | |
| Specifications: Model SV-100130 Capacity Height 1000mm (39”) Throat 1300mm (51”) Length 2000-7000 mm(79"-276") Blade Speed 20-80M/min(66-264ft/ min) Size 8000L x 67W x 1.6T mm (315” x 2.6” x 0.06”) Tension... | |
| Specifications: Model SVC-40130H Capacity Height 400mm (15.7”) Throat 1300mm (51.2”) Length -- Blade Speed 20-80M/min(66-264ft/ min) Size 6945 x 41 x 1.3 mm (273” x 2” x 0.05”) Tension Hydraulic... | |
| Specifications: Model SVC-50220 Capacity Height 500mm (19.7”) Throat 2200mm (86.6”) Length -- Blade Speed 20-80M/min(66-264ft/ min) Size 9800L x 54W x 1.6T mm (385.8” x 2.1” x 0.06”) Tension Hydraulic... | |
| Specifications: MODEL SH-13032 Semi-Automatic Band Saw Machine MAX. CAPACITY 310 mm (12.2") (H×W) 310×310 mm (12.2"×12.2") (H×W) 310×1300 mm (12.2"×51.1") SAW BLADE SPEED 15-80 m/min. (50-264 fpm) SIZE (LxWxT) 6200... | |
| Specifications: Capacity Round 260mm Square 260mm Rectangular(HXW) 260 x 300 mm Bundle Capacity Width 190~280mm Height 50~120mm Blade Speed 20~100m/min (66~328fpm) Size (LxWxT) 3660x34x1.1 mm Tension Hydraulic(Automatic blade breakage detection)... | |
| Cosen Cross Cutting Plate Saws are the most appropriate bandsaw machines to cut steel plates. The extremely heavy duty saw bow, driven by servo motor and ball screw design or... | |
| Introducing Cosen C-tech series with exclusive V_Drive technology The ultimate cutting solution for your productivity needs has arrived! Enjoy the six advantages provided by Cosen’s C-TECH series. Cut more! Cut... | |
| MACHINE FEATURES Structure: ■ The swivel sawhead allows the user to cut at any angle between 90° (straight cut) and 45° (miter cut). The precision pivot system facilitates easy... | |
| Machine Structure & Design: ■ Heavy-duty hydraulic cylinder plus precision ground hinge support and guide the rugged saw frame through the entire cutting cycle. Special wear resistant DU bushing is... | |
| Structure • Heavy-duty hydraulic cylinder with precision ground hinge support • Cast iron quick set up vise • Large rugged base with built-in coolant & hydraulic system Blade Drive • | |
| Structure • Oversized hydraulic cylinder and rugged saw frame accomplishing smooth and consistent downfeed • Back-tilt angle for longer blade life Blade Drive • Specially designed gearbox for high lateral... | |
| Structure • Oversized hydraulic cylinder • Back-tilted saw frame for longer blade life • Hydraulic shuttle vise assembly Blade Drive • Specially designed gearbox for high lateral pressure • Inverter... | |
| Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength Blade Drive • Cosen's planetary gearbox provides maximized mechanical effiency • Inverter... | |
| Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength Blade Drive • Specially designed gearbox for high lateral pressure • Planetary... | |
| Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • 0.5 degree cant to the bed for longer blade life Blade... | |
| Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Back-tilted saw frame for longer blade life • Hydraulic shuttle vise... | |
| Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Ductile cast iron and premium cast iron utilized • 7.5 degree... | |
| Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Four band wheel design • Double cylinder hydraulic circuit design Blade... | |
| Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • High-level cat iron blade wheels ensuring durability and long usage Blade... | |
| Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Perfect for cutting pipes! Blade Drive • Specially designed gearbox for... | |
| Structure • Swivel sawhead double mitering from +45 to -60 degree • Precision ground dual column with cross link design ensuring smoothest cutting • Hydraulic angle lock down device • | |
| Structure • Triple Precision Ground Wheels and widened Double Track • Extra heavy-duty work table designed in consideration of heavier cutting load Blade Drive • Planetary gearbox guaranteeing high transmission... | |
| Structure • Triple precision ground wheels and widened double track • Extra wide-frame saw arm with self-contained hydraulic system • Extra heavy-duty worktable for plates of large weights Blade Drive... | |
| Structure • Triple Wheels and widened Double Track • Designed in consideration of heavier cutting load Blade Drive • Planetary gearbox guaranteeing high transmission efficiency • Inverter controlled infinitely variable... |