|
Structure |
| • Oversized precision ground, large dual columns |
| • Cross link connecting two columns for enhanced structural strength |
| • 0.5 degree cant to the bed for longer blade life |
|
Blade Drive |
| • Specially designed gearbox for high lateral pressure |
| • Inverter controlled infinitely variable blade speed |
|
Blade Guidance & Lubrication System |
| • Hydraulicallt activated carbide blade guides with bearing guides |
| • Two addtional guides to support the blade from the top |
| • Hydraulically actuated guide arm |
| • Automatic hydraulic blade tensioning device |
| • Integral coolant system |
| • Pitch design for coolant drainage |
| • Independent power driven wire brush system |
|
Control & Automation |
| • Smart NC-100 PLC technology |
| • Programmable up to 100 individual cutting jobs with HMI touch screen |
| • Automatic kerf loss compensation |
| • Automatic shutoff after cutting jobs complete or when out of stock |
| • Precision feed pressure & feed rate dual valve system |
| • Bundle/single cutting mode switch |
| • Rapid troubleshooting via error feedback system |
| • Automatic work height selector & air gap eliminator |
| • Ergonomically located independent control station |
|
Material Feeding & Clamping |
| • Vises located on opposite sides of the blade |
| • Full stroke hydraulic front and rear vises |
| • Double retracting vise jaws |
| • Automatic multiple indexing up to 6500 mm (650") |
| • Heavy-duty ductile cast iron vises with replaceable hardend wear plates |
| • Roller workbed for smooth material feeding |
|
Safety |
| • Idle wheel motion proximity switch for sensing blade slippage or breakage |
| • Interlock design in electrical and hydraulic system |
| • Conduits protection measure |
| • "Alert Orange" safety measure |
|
Standard Accessories |
| • Blade "clip" device for easy blade change |
| • Additional flushing hose |
| • Bi-metal saw blade |
| • Beam light |
| • Tool box, leveling pads, and an additional wire brush |
| • Operation & parts manual |
*All designs and specifications are subject to change without notice or obligation
Specifications:
| Capacity | Round | 1000 mm (39.4") |
| Square | 1000 x 1000 mm (39.4” x 39.4") | |
| Saw Blade | Size (LxWxT) | 9400L x 67W x 1.6T (370" x 2.64" x 0.06") |
| Speed | 15-80 (m/min) (60 Hz) (50-264 ft/min) | |
| Tension | Hydraulic Controlled | |
| Guide | Tungsten Carbide Blade Guide (Hydraulic Clamping Force) | |
| Arm | Hydraulic controlled | |
| Cleaning | Wire brush with flexible drive shaft driven by brush motor | |
| Motor Output | Blade | 15HP (11.25 kw) |
| Hydraulic | 3 HP (2.2 Kw) | |
| Coolant | 1/4HP (0.2 kw) | |
| Feeding | Mode | Hydraulic automatic, NC programmable, 99 steps |
| Single stroke | 500 mm | |
| Multi stroke | Max. 6500 mm (Max. 650”) | |
| Tank Capacity | Hydraulic Oil | 100 Liter |
| Coolant | 120 Liter | |
| Rest piece | 400 mm | |
| Kerf Compensation | Automatic | |
| Vise Control Method | Hydraulic, Full stroke cylinder | |
| Workbed Height | 630 mm (24.8") | |
| Net Weight | 11000kgs | |
| Floor Space (L x W x H) | 2050 x 4400 x 3500 mm (87" x 173" x 138") (without roller table) | |
| Cosen Saws, USA | |
|---|---|
| Product Category | Sawing Machinery |
| Product Number | C-1000NC |
| Product Name | SNC Automatic Saw with Shuttle Vise |
| Machine Type | Band; Column |