Cosen Saws, USA SNC Automatic Saw with Shuttle Vise C-520NC

Description
C-520NC Machine Features Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Back-tilted saw frame for longer blade life • Hydraulic shuttle vise assembly Blade Drive • Specially designed gearbox for high lateral pressure • Inverter controlled infinitely variable blade speed Blade Guidance & Lubrication System • Hydraulic carbide blade guides with bearing guides • Two additional guides to support the blade from the top • Automatic hydraulic blade tensioning device • Integral coolant system • Pitch design for coolant drainage • Synchronized power driven blade brush Control & Automation • Smart NC-20 (SNC-20) technology programmable up to 20 different jobs • Automatic kerf compensation & automatic multiple indexing • "Save-a-Blade" design to prevent tooth deformities • Automatic shutdown • Error code display for simplified self-diagnostics • LCD screen with film type key pad, blade speed/life, feed vise position display • Precision feed pressure & feed rate dual valve system • Bundle/single cutting mode switch • Automatic work height selector & air gap eliminator Material Feeding & Clamping • Split vise jaws featuring automatic feeding down to remnant length of 90mm (3.5") • Double retracting vise jaws • Full stroke hydraulic front and rear vises • Ductile cast iron vises with replaceable hardened wear plates • Smart NC controlled multiple indexing • Multiple horizontal rollers to facilitate smooth material feeding • Discharge table with built-in coolant return • One set of vertical alignment rollers
Description
C-520NC Machine Features Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Back-tilted saw frame for longer blade life • Hydraulic shuttle vise assembly Blade Drive • Specially designed gearbox for high lateral pressure • Inverter controlled infinitely variable blade speed Blade Guidance & Lubrication System • Hydraulic carbide blade guides with bearing guides • Two additional guides to support the blade from the top • Automatic hydraulic blade tensioning device • Integral coolant system • Pitch design for coolant drainage • Synchronized power driven blade brush Control & Automation • Smart NC-20 (SNC-20) technology programmable up to 20 different jobs • Automatic kerf compensation & automatic multiple indexing • "Save-a-Blade" design to prevent tooth deformities • Automatic shutdown • Error code display for simplified self-diagnostics • LCD screen with film type key pad, blade speed/life, feed vise position display • Precision feed pressure & feed rate dual valve system • Bundle/single cutting mode switch • Automatic work height selector & air gap eliminator Material Feeding & Clamping • Split vise jaws featuring automatic feeding down to remnant length of 90mm (3.5") • Double retracting vise jaws • Full stroke hydraulic front and rear vises • Ductile cast iron vises with replaceable hardened wear plates • Smart NC controlled multiple indexing • Multiple horizontal rollers to facilitate smooth material feeding • Discharge table with built-in coolant return • One set of vertical alignment rollers

Suppliers

Company
Product
Description
Supplier Links
SNC Automatic Saw with Shuttle Vise - C-520NC - Cosen Saws, USA
Charlotte, NC, USA
SNC Automatic Saw with Shuttle Vise
C-520NC
SNC Automatic Saw with Shuttle Vise C-520NC
C-520NC Machine Features Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Back-tilted saw frame for longer blade life • Hydraulic shuttle vise assembly Blade Drive • Specially designed gearbox for high lateral pressure • Inverter controlled infinitely variable blade speed Blade Guidance & Lubrication System • Hydraulic carbide blade guides with bearing guides • Two additional guides to support the blade from the top • Automatic hydraulic blade tensioning device • Integral coolant system • Pitch design for coolant drainage • Synchronized power driven blade brush Control & Automation • Smart NC-20 (SNC-20) technology programmable up to 20 different jobs • Automatic kerf compensation & automatic multiple indexing • "Save-a-Blade" design to prevent tooth deformities • Automatic shutdown • Error code display for simplified self-diagnostics • LCD screen with film type key pad, blade speed/life, feed vise position display • Precision feed pressure & feed rate dual valve system • Bundle/single cutting mode switch • Automatic work height selector & air gap eliminator Material Feeding & Clamping • Split vise jaws featuring automatic feeding down to remnant length of 90mm (3.5") • Double retracting vise jaws • Full stroke hydraulic front and rear vises • Ductile cast iron vises with replaceable hardened wear plates • Smart NC controlled multiple indexing • Multiple horizontal rollers to facilitate smooth material feeding • Discharge table with built-in coolant return • One set of vertical alignment rollers

C-520NC Machine Features

Structure

• Oversized precision ground, large dual columns
• Cross link connecting two columns for enhanced structural strength
• Back-tilted saw frame for longer blade life
• Hydraulic shuttle vise assembly

Blade Drive

• Specially designed gearbox for high lateral pressure
• Inverter controlled infinitely variable blade speed

Blade Guidance & Lubrication System

• Hydraulic carbide blade guides with bearing guides
• Two additional guides to support the blade from the top
• Automatic hydraulic blade tensioning device
• Integral coolant system
• Pitch design for coolant drainage
• Synchronized power driven blade brush

Control & Automation

• Smart NC-20 (SNC-20) technology programmable up to 20 different jobs
• Automatic kerf compensation & automatic multiple indexing
• "Save-a-Blade" design to prevent tooth deformities
• Automatic shutdown
• Error code display for simplified self-diagnostics
• LCD screen with film type key pad, blade speed/life, feed vise position display
• Precision feed pressure & feed rate dual valve system
• Bundle/single cutting mode switch
• Automatic work height selector & air gap eliminator

Material Feeding & Clamping

• Split vise jaws featuring automatic feeding down to remnant length of 90mm (3.5")
• Double retracting vise jaws
• Full stroke hydraulic front and rear vises
• Ductile cast iron vises with replaceable hardened wear plates
• Smart NC controlled multiple indexing
• Multiple horizontal rollers to facilitate smooth material feeding
• Discharge table with built-in coolant return
• One set of vertical alignment rollers
Supplier's Site

Technical Specifications

  Cosen Saws, USA
Product Category Sawing Machinery
Product Number C-520NC
Product Name SNC Automatic Saw with Shuttle Vise
Machine Type Band; Column
Unlock Full Specs
to access all available technical data

Similar Products

Lab Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
CNC Sawing and End-Machining Machine - EM80 - BLM GROUP USA Corporation
Specs
Machine Type Circular
Cutting Type Automatic
Power Type AC Power
View Details
Masonry Saw, Portable w/o Blade, 2-Hp, 115V/60Hz - HM-60 - Gilson Company, Inc.
Specs
Machine Type Circular
Cutting Type Manual
Power Type AC Power
View Details
Rotary Cut Offs - KC-20 Series - Comco USA
Specs
Machine Type Circular
Power Type AC Power
Cutting Capacity 8 to 12 inch (203 to 305 mm)
View Details