Cosen Saws, USA Traversing Head Vertical Plate Saw SV-3055H

Description
MACHINE FEATURES BLADE ACTUATION The power source for the saw blade comes from a 7.5HP motor with a high-precision Reducer. Meanwhile, using a highly efficient inverter controls blade speed. These specially built mechanisms are combined to offer an extensive speed range, which is easily adjustable on the control panel. CUTTING PRESSURE Precession Feeding valve design will achieve optimal cutting performance, based on the simple setting of feed rate and pre-selective cutting pressure for different materials. INVERTER-CONTROLLED BLADE SPEED Use inverter to control the 7.5 HP blade motor so that the blade speed can be adjusted from 20 to 90m/min steplessly to match the required cutting speeds. WIDENED DOUBLE TRACK The saw frame is riding on a Widened Double Track. This design gives the saw frame a rigid base to ensure the smoothest feeding proceed. ROBUST MACHINE STRUCTURE The machine structure is designed under the ragged consideration to allow the heavier cutting load and larger cutting capacity when compared to other brands. HYDRAULIC BLADE TENSION Use the hydraulic controlled device to easily adjust the blade tension. In addition, the blade tension can be released to a slacken condition to avoid elastic fatigue when the machine is not in use. SAW FRAME TRAVEL The SV-3055H uses a Hydraulic cylinder provides smooth, pulse free, feeding speed for rapid travel. LAST CUT FUNCTION Automatically stops the machine and shuts down the hydraulic system at the end of the last cut. POWERED CHIP BRUSH AND EXTRA COOLANT NOZZLE Blade is 100% cleansed to be free of chips via rotating double brush and coolant stream. ROBUST MACHINE STRUCTURE The workbed is able to load the full capacity cutting; its strong frame shows remarkable power of endurance of the impact. Specifications: Maximum Cutting Capacity height 300 mm (11.8") Throat 550 mm (21.6") Length by order (max. 2500mm(98.4")) Saw Blade Size 4450 x 41 x 1.3mm (175.2" x 1.6" x 0.05") Speed 20-80m/min (66-264ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide guides Motor Output Blade 7.5 hp (5.6 KW) Hydraulic 2hp (1.5 KW) Coolant 1/4 hp (0.19 KW) Tank Capacity Hydraulic oil 70 L (15 gal) Coolant 250 L (55 gal) Maximum Cutting Capacity height 300 mm (11.8") Throat 550 mm (21.6") Length by order (max. 2500mm(98.4")) Saw Blade Size 4450 x 41 x 1.3mm (175.2" x 1.6" x 0.05") Speed 20-80m/min (66-264ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide guides Motor Output Blade 7.5 hp (5.6 KW) Hydraulic 2hp (1.5 KW) Coolant 1/4 hp (0.19 KW) Tank Capacity Hydraulic oil 70 L (15 gal) Coolant 250 L (55 gal)
Description
MACHINE FEATURES BLADE ACTUATION The power source for the saw blade comes from a 7.5HP motor with a high-precision Reducer. Meanwhile, using a highly efficient inverter controls blade speed. These specially built mechanisms are combined to offer an extensive speed range, which is easily adjustable on the control panel. CUTTING PRESSURE Precession Feeding valve design will achieve optimal cutting performance, based on the simple setting of feed rate and pre-selective cutting pressure for different materials. INVERTER-CONTROLLED BLADE SPEED Use inverter to control the 7.5 HP blade motor so that the blade speed can be adjusted from 20 to 90m/min steplessly to match the required cutting speeds. WIDENED DOUBLE TRACK The saw frame is riding on a Widened Double Track. This design gives the saw frame a rigid base to ensure the smoothest feeding proceed. ROBUST MACHINE STRUCTURE The machine structure is designed under the ragged consideration to allow the heavier cutting load and larger cutting capacity when compared to other brands. HYDRAULIC BLADE TENSION Use the hydraulic controlled device to easily adjust the blade tension. In addition, the blade tension can be released to a slacken condition to avoid elastic fatigue when the machine is not in use. SAW FRAME TRAVEL The SV-3055H uses a Hydraulic cylinder provides smooth, pulse free, feeding speed for rapid travel. LAST CUT FUNCTION Automatically stops the machine and shuts down the hydraulic system at the end of the last cut. POWERED CHIP BRUSH AND EXTRA COOLANT NOZZLE Blade is 100% cleansed to be free of chips via rotating double brush and coolant stream. ROBUST MACHINE STRUCTURE The workbed is able to load the full capacity cutting; its strong frame shows remarkable power of endurance of the impact. Specifications: Maximum Cutting Capacity height 300 mm (11.8") Throat 550 mm (21.6") Length by order (max. 2500mm(98.4")) Saw Blade Size 4450 x 41 x 1.3mm (175.2" x 1.6" x 0.05") Speed 20-80m/min (66-264ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide guides Motor Output Blade 7.5 hp (5.6 KW) Hydraulic 2hp (1.5 KW) Coolant 1/4 hp (0.19 KW) Tank Capacity Hydraulic oil 70 L (15 gal) Coolant 250 L (55 gal) Maximum Cutting Capacity height 300 mm (11.8") Throat 550 mm (21.6") Length by order (max. 2500mm(98.4")) Saw Blade Size 4450 x 41 x 1.3mm (175.2" x 1.6" x 0.05") Speed 20-80m/min (66-264ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide guides Motor Output Blade 7.5 hp (5.6 KW) Hydraulic 2hp (1.5 KW) Coolant 1/4 hp (0.19 KW) Tank Capacity Hydraulic oil 70 L (15 gal) Coolant 250 L (55 gal)

Suppliers

Company
Product
Description
Supplier Links
Traversing Head Vertical Plate Saw - SV-3055H - Cosen Saws, USA
Charlotte, NC, USA
Traversing Head Vertical Plate Saw
SV-3055H
Traversing Head Vertical Plate Saw SV-3055H
MACHINE FEATURES BLADE ACTUATION The power source for the saw blade comes from a 7.5HP motor with a high-precision Reducer. Meanwhile, using a highly efficient inverter controls blade speed. These specially built mechanisms are combined to offer an extensive speed range, which is easily adjustable on the control panel. CUTTING PRESSURE Precession Feeding valve design will achieve optimal cutting performance, based on the simple setting of feed rate and pre-selective cutting pressure for different materials. INVERTER-CONTROLLED BLADE SPEED Use inverter to control the 7.5 HP blade motor so that the blade speed can be adjusted from 20 to 90m/min steplessly to match the required cutting speeds. WIDENED DOUBLE TRACK The saw frame is riding on a Widened Double Track. This design gives the saw frame a rigid base to ensure the smoothest feeding proceed. ROBUST MACHINE STRUCTURE The machine structure is designed under the ragged consideration to allow the heavier cutting load and larger cutting capacity when compared to other brands. HYDRAULIC BLADE TENSION Use the hydraulic controlled device to easily adjust the blade tension. In addition, the blade tension can be released to a slacken condition to avoid elastic fatigue when the machine is not in use. SAW FRAME TRAVEL The SV-3055H uses a Hydraulic cylinder provides smooth, pulse free, feeding speed for rapid travel. LAST CUT FUNCTION Automatically stops the machine and shuts down the hydraulic system at the end of the last cut. POWERED CHIP BRUSH AND EXTRA COOLANT NOZZLE Blade is 100% cleansed to be free of chips via rotating double brush and coolant stream. ROBUST MACHINE STRUCTURE The workbed is able to load the full capacity cutting; its strong frame shows remarkable power of endurance of the impact. Specifications: Maximum Cutting Capacity height 300 mm (11.8") Throat 550 mm (21.6") Length by order (max. 2500mm(98.4")) Saw Blade Size 4450 x 41 x 1.3mm (175.2" x 1.6" x 0.05") Speed 20-80m/min (66-264ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide guides Motor Output Blade 7.5 hp (5.6 KW) Hydraulic 2hp (1.5 KW) Coolant 1/4 hp (0.19 KW) Tank Capacity Hydraulic oil 70 L (15 gal) Coolant 250 L (55 gal) Maximum Cutting Capacity height 300 mm (11.8") Throat 550 mm (21.6") Length by order (max. 2500mm(98.4")) Saw Blade Size 4450 x 41 x 1.3mm (175.2" x 1.6" x 0.05") Speed 20-80m/min (66-264ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide guides Motor Output Blade 7.5 hp (5.6 KW) Hydraulic 2hp (1.5 KW) Coolant 1/4 hp (0.19 KW) Tank Capacity Hydraulic oil 70 L (15 gal) Coolant 250 L (55 gal)

MACHINE FEATURES

  1. BLADE ACTUATION The power source for the saw blade comes from a 7.5HP motor with a high-precision Reducer. Meanwhile, using a highly efficient inverter controls blade speed. These specially built mechanisms are combined to offer an extensive speed range, which is easily adjustable on the control panel.
  2. CUTTING PRESSURE Precession Feeding valve design will achieve optimal cutting performance, based on the simple setting of feed rate and pre-selective cutting pressure for different materials.
  3. INVERTER-CONTROLLED BLADE SPEED Use inverter to control the 7.5 HP blade motor so that the blade speed can be adjusted from 20 to 90m/min steplessly to match the required cutting speeds.
  4. WIDENED DOUBLE TRACK The saw frame is riding on a Widened Double Track. This design gives the saw frame a rigid base to ensure the smoothest feeding proceed.
  5. ROBUST MACHINE STRUCTURE The machine structure is designed under the ragged consideration to allow the heavier cutting load and larger cutting capacity when compared to other brands.
  6. HYDRAULIC BLADE TENSION Use the hydraulic controlled device to easily adjust the blade tension. In addition, the blade tension can be released to a slacken condition to avoid elastic fatigue when the machine is not in use.
  7. SAW FRAME TRAVEL The SV-3055H uses a Hydraulic cylinder provides smooth, pulse free, feeding speed for rapid travel.
  8. LAST CUT FUNCTION Automatically stops the machine and shuts down the hydraulic system at the end of the last cut.
  9. POWERED CHIP BRUSH AND EXTRA COOLANT NOZZLE Blade is 100% cleansed to be free of chips via rotating double brush and coolant stream.
  10. ROBUST MACHINE STRUCTURE The workbed is able to load the full capacity cutting; its strong frame shows remarkable power of endurance of the impact.

Specifications:

Maximum Cutting Capacity

height300 mm (11.8")
Throat550 mm (21.6")
Lengthby order (max. 2500mm(98.4"))

Saw Blade

Size4450 x 41 x 1.3mm (175.2" x 1.6" x 0.05")
Speed20-80m/min (66-264ft/min)
TensionHydraulic Controlled
GuideTungsten Carbide guides

Motor Output

Blade7.5 hp (5.6 KW)
Hydraulic2hp (1.5 KW)
Coolant1/4 hp (0.19 KW)

Tank Capacity

Hydraulic oil70 L (15 gal)
Coolant250 L (55 gal)

Maximum Cutting Capacity

height300 mm (11.8")
Throat550 mm (21.6")
Lengthby order (max. 2500mm(98.4"))

Saw Blade

Size4450 x 41 x 1.3mm (175.2" x 1.6" x 0.05")
Speed20-80m/min (66-264ft/min)
TensionHydraulic Controlled
GuideTungsten Carbide guides

Motor Output

Blade7.5 hp (5.6 KW)
Hydraulic2hp (1.5 KW)
Coolant1/4 hp (0.19 KW)

Tank Capacity

Hydraulic oil70 L (15 gal)
Coolant250 L (55 gal)
Supplier's Site

Technical Specifications

  Cosen Saws, USA
Product Category Sawing Machinery
Product Number SV-3055H
Product Name Traversing Head Vertical Plate Saw
Machine Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Super Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Band Saw - SIGMA 630 PRO - Ritmo America, LLC
Ritmo America, LLC
Specs
Machine Type Band
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Grob 6V-36 Friction Saw -  - Grob, Inc.
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details
Automatic Sawing Machine -  - CMH Manufacturing Co.
CMH Manufacturing Co.
Specs
Machine Type Circular
Cutting Type Automatic
Power Type AC Power
View Details