Cosen Saws, USA SNC Automatic Saw with Shuttle Vise C-325NC

Description
Structure • Oversized hydraulic cylinder • Back-tilted saw frame for longer blade life • Hydraulic shuttle vise assembly Blade Drive • Specially designed gearbox for high lateral pressure • Inverter controlled infinitely variable blade speed Blade Guidance & Lubrication System • Carbide blade guides with bearing guides • Two additional guides to support the blade from the top • Automatic hydraulic blade tensioning device • Integral coolant system • Synchronized power driven blade brush Control & Automation • Smart NC-100(SNC-100) technology programmable up to 100 different jobs • Automatic kerf compensation & automatic multiple indexing • "Save-a-Blade" design to prevent tooth deformities • Automatic shutdown • Error code display for simplified self-diagnostics • LCD screen with film type key pad, blade speed/life, feed vise position display • Precision feed pressure & feed rate dual valve system • Bundle/single cutting mode switch • Automatic work height selector & air gap eliminator Material Feeding & Clamping • Split vise jaws featuring automatic feeding down to remnant length of 50mm (2") • Hydraulic front and rear vises • Ductile cast iron vises with replaceable hardened wear plates • Computer controlled multiple indexing • One set of vertical alignment rollers • Discharge table with built-in coolant return Safety • Proximity switch for sensing blade slippage or breakage • Interlock design in electrical and hydraulic system • Conduits protection measure • "Alert Orange" safety measure Standard Accessories • Blade "clip" device for easy blade change • Adjustable material stop • Additional flushing hose • Bi-metal saw blade • Built in work light • Tool box, leveling pads, and an additional wire brush • Operation & parts manual Design & Specification are subject to change without notice and obligation.
Description
Structure • Oversized hydraulic cylinder • Back-tilted saw frame for longer blade life • Hydraulic shuttle vise assembly Blade Drive • Specially designed gearbox for high lateral pressure • Inverter controlled infinitely variable blade speed Blade Guidance & Lubrication System • Carbide blade guides with bearing guides • Two additional guides to support the blade from the top • Automatic hydraulic blade tensioning device • Integral coolant system • Synchronized power driven blade brush Control & Automation • Smart NC-100(SNC-100) technology programmable up to 100 different jobs • Automatic kerf compensation & automatic multiple indexing • "Save-a-Blade" design to prevent tooth deformities • Automatic shutdown • Error code display for simplified self-diagnostics • LCD screen with film type key pad, blade speed/life, feed vise position display • Precision feed pressure & feed rate dual valve system • Bundle/single cutting mode switch • Automatic work height selector & air gap eliminator Material Feeding & Clamping • Split vise jaws featuring automatic feeding down to remnant length of 50mm (2") • Hydraulic front and rear vises • Ductile cast iron vises with replaceable hardened wear plates • Computer controlled multiple indexing • One set of vertical alignment rollers • Discharge table with built-in coolant return Safety • Proximity switch for sensing blade slippage or breakage • Interlock design in electrical and hydraulic system • Conduits protection measure • "Alert Orange" safety measure Standard Accessories • Blade "clip" device for easy blade change • Adjustable material stop • Additional flushing hose • Bi-metal saw blade • Built in work light • Tool box, leveling pads, and an additional wire brush • Operation & parts manual Design & Specification are subject to change without notice and obligation.

Suppliers

Company
Product
Description
Supplier Links
SNC Automatic Saw with Shuttle Vise - C-325NC - Cosen Saws, USA
Charlotte, NC, USA
SNC Automatic Saw with Shuttle Vise
C-325NC
SNC Automatic Saw with Shuttle Vise C-325NC
Structure • Oversized hydraulic cylinder • Back-tilted saw frame for longer blade life • Hydraulic shuttle vise assembly Blade Drive • Specially designed gearbox for high lateral pressure • Inverter controlled infinitely variable blade speed Blade Guidance & Lubrication System • Carbide blade guides with bearing guides • Two additional guides to support the blade from the top • Automatic hydraulic blade tensioning device • Integral coolant system • Synchronized power driven blade brush Control & Automation • Smart NC-100(SNC-100) technology programmable up to 100 different jobs • Automatic kerf compensation & automatic multiple indexing • "Save-a-Blade" design to prevent tooth deformities • Automatic shutdown • Error code display for simplified self-diagnostics • LCD screen with film type key pad, blade speed/life, feed vise position display • Precision feed pressure & feed rate dual valve system • Bundle/single cutting mode switch • Automatic work height selector & air gap eliminator Material Feeding & Clamping • Split vise jaws featuring automatic feeding down to remnant length of 50mm (2") • Hydraulic front and rear vises • Ductile cast iron vises with replaceable hardened wear plates • Computer controlled multiple indexing • One set of vertical alignment rollers • Discharge table with built-in coolant return Safety • Proximity switch for sensing blade slippage or breakage • Interlock design in electrical and hydraulic system • Conduits protection measure • "Alert Orange" safety measure Standard Accessories • Blade "clip" device for easy blade change • Adjustable material stop • Additional flushing hose • Bi-metal saw blade • Built in work light • Tool box, leveling pads, and an additional wire brush • Operation & parts manual Design & Specification are subject to change without notice and obligation.

Structure

• Oversized hydraulic cylinder
• Back-tilted saw frame for longer blade life
• Hydraulic shuttle vise assembly

Blade Drive

• Specially designed gearbox for high lateral pressure
• Inverter controlled infinitely variable blade speed

Blade Guidance & Lubrication System

• Carbide blade guides with bearing guides
• Two additional guides to support the blade from the top
• Automatic hydraulic blade tensioning device
• Integral coolant system
• Synchronized power driven blade brush

Control & Automation

• Smart NC-100(SNC-100) technology programmable up to 100 different jobs
• Automatic kerf compensation & automatic multiple indexing
• "Save-a-Blade" design to prevent tooth deformities
• Automatic shutdown
• Error code display for simplified self-diagnostics
• LCD screen with film type key pad, blade speed/life, feed vise position display
• Precision feed pressure & feed rate dual valve system
• Bundle/single cutting mode switch
• Automatic work height selector & air gap eliminator

Material Feeding & Clamping

• Split vise jaws featuring automatic feeding down to remnant length of 50mm (2")
• Hydraulic front and rear vises
• Ductile cast iron vises with replaceable hardened wear plates
• Computer controlled multiple indexing
• One set of vertical alignment rollers
• Discharge table with built-in coolant return

Safety

• Proximity switch for sensing blade slippage or breakage
• Interlock design in electrical and hydraulic system
• Conduits protection measure
• "Alert Orange" safety measure

Standard Accessories

• Blade "clip" device for easy blade change
• Adjustable material stop
• Additional flushing hose
• Bi-metal saw blade
• Built in work light
• Tool box, leveling pads, and an additional wire brush
• Operation & parts manual
Design & Specification are subject to change without notice and obligation.
Supplier's Site

Technical Specifications

  Cosen Saws, USA
Product Category Sawing Machinery
Product Number C-325NC
Product Name SNC Automatic Saw with Shuttle Vise
Machine Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Plate Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Rotary Cut Offs - KC-25/KC-45 Series - Comco USA
Specs
Machine Type Circular
Power Type AC Power
Cutting Capacity 25.4 to 50.8 inch (645 to 1290 mm)
View Details
Band Saw - SIGMA 400 PRO - Ritmo America, LLC
Ritmo America, LLC
Specs
Machine Type Band
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Grob 6V-36 Friction Saw -  - Grob, Inc.
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details