Cosen Saws, USA SNC Automatic Saw with Shuttle Vise C-800NC

Description
C-800NC Machine Features Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • 0.5 degree cant to the bed for longer blade life Blade Drive • Specially designed gearbox for high lateral pressure • Inverter controlled infinitely variable blade speed Blade Guidance & Lubrication System • Hydraulicallt activated carbide blade guides with bearing guides • Two addtional guides to support the blade from the top • Hydraulically actuated guide arm • Automatic hydraulic blade tensioning device • Integral coolant system • Pitch design for coolant drainage • Synchronized power driven blade brush Control & Automation • Front mounted digital length counter • LED digital blade speed monitor • SNC-20 PLC control • Automatic shutoff sensor for out of stock • Precision feed pressure & feed rate dual valve system • Bundle/single cutting mode switch • Automatic work height selector & air gap eliminator Material Feeding & Clamping • Vises located on opposite sides of the blade • Full stroke hydraulic front and rear vises • Double retracting vise jaws • Multiple indexing up to 650" • Ductile cast iron vise with replaceable hardend wear plates
Description
C-800NC Machine Features Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • 0.5 degree cant to the bed for longer blade life Blade Drive • Specially designed gearbox for high lateral pressure • Inverter controlled infinitely variable blade speed Blade Guidance & Lubrication System • Hydraulicallt activated carbide blade guides with bearing guides • Two addtional guides to support the blade from the top • Hydraulically actuated guide arm • Automatic hydraulic blade tensioning device • Integral coolant system • Pitch design for coolant drainage • Synchronized power driven blade brush Control & Automation • Front mounted digital length counter • LED digital blade speed monitor • SNC-20 PLC control • Automatic shutoff sensor for out of stock • Precision feed pressure & feed rate dual valve system • Bundle/single cutting mode switch • Automatic work height selector & air gap eliminator Material Feeding & Clamping • Vises located on opposite sides of the blade • Full stroke hydraulic front and rear vises • Double retracting vise jaws • Multiple indexing up to 650" • Ductile cast iron vise with replaceable hardend wear plates

Suppliers

Company
Product
Description
Supplier Links
SNC Automatic Saw with Shuttle Vise - C-800NC - Cosen Saws, USA
Charlotte, NC, USA
SNC Automatic Saw with Shuttle Vise
C-800NC
SNC Automatic Saw with Shuttle Vise C-800NC
C-800NC Machine Features Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • 0.5 degree cant to the bed for longer blade life Blade Drive • Specially designed gearbox for high lateral pressure • Inverter controlled infinitely variable blade speed Blade Guidance & Lubrication System • Hydraulicallt activated carbide blade guides with bearing guides • Two addtional guides to support the blade from the top • Hydraulically actuated guide arm • Automatic hydraulic blade tensioning device • Integral coolant system • Pitch design for coolant drainage • Synchronized power driven blade brush Control & Automation • Front mounted digital length counter • LED digital blade speed monitor • SNC-20 PLC control • Automatic shutoff sensor for out of stock • Precision feed pressure & feed rate dual valve system • Bundle/single cutting mode switch • Automatic work height selector & air gap eliminator Material Feeding & Clamping • Vises located on opposite sides of the blade • Full stroke hydraulic front and rear vises • Double retracting vise jaws • Multiple indexing up to 650" • Ductile cast iron vise with replaceable hardend wear plates

C-800NC Machine Features

Structure

• Oversized precision ground, large dual columns
• Cross link connecting two columns for enhanced structural strength
• 0.5 degree cant to the bed for longer blade life

Blade Drive

• Specially designed gearbox for high lateral pressure
• Inverter controlled infinitely variable blade speed

Blade Guidance & Lubrication System

• Hydraulicallt activated carbide blade guides with bearing guides
• Two addtional guides to support the blade from the top
• Hydraulically actuated guide arm
• Automatic hydraulic blade tensioning device
• Integral coolant system
• Pitch design for coolant drainage
• Synchronized power driven blade brush

Control & Automation

• Front mounted digital length counter
• LED digital blade speed monitor
• SNC-20 PLC control
• Automatic shutoff sensor for out of stock
• Precision feed pressure & feed rate dual valve system
• Bundle/single cutting mode switch
• Automatic work height selector & air gap eliminator

Material Feeding & Clamping

• Vises located on opposite sides of the blade
• Full stroke hydraulic front and rear vises
• Double retracting vise jaws
• Multiple indexing up to 650"
• Ductile cast iron vise with replaceable hardend wear plates
Supplier's Site

Technical Specifications

  Cosen Saws, USA
Product Category Sawing Machinery
Product Number C-800NC
Product Name SNC Automatic Saw with Shuttle Vise
Machine Type Band; Column
Unlock Full Specs
to access all available technical data

Similar Products

Friction Saw - Alpha™ FS170 - Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Rotary Cut Offs - KC-20 Series - Comco USA
Specs
Machine Type Circular
Power Type AC Power
Cutting Capacity 8 to 12 inch (203 to 305 mm)
View Details
Band Saw - SIGMA 1200 PRO - Ritmo America, LLC
Ritmo America, LLC
Specs
Machine Type Band
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Grob 4V-36 Band Saw -  - Grob, Inc.
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details