Cosen Saws, USA NC Programmable Fully Automatic Horizontal Band Saw C5

Description
Introducing Cosen C-tech series with exclusive V_Drive technology The ultimate cutting solution for your productivity needs has arrived! Enjoy the six advantages provided by Cosen’s C-TECH series. Cut more! Cut better! For less! 5+1 advantages you should NOT miss!! 1. Safe cutting Thoughtfully covered with four-doorway access, the machine provides operators with all-around protection while maintaining maintenance jobs just as easy. Machine stops upon opened doors, ensuring operation safety at all time. 2. Automatic first cut Machine automatically positions material for trim-cut. No more measuring required! 3. Convenient data reading Besides blade life, blade speed and feed vise position, the C-TECH series utilizes blade height detector to provide instant reading on current cutting rate. 4. Simple intuitive controls Simple intuitive HMI touch screen controls all machine operations, displays vital cutting info and provides troubleshooting assistance. 5. Smoothest saw frame feeding The saw frame rides on linear guide ways, a design that allows for lowest friction and highest precision possible! 6. Exclusive V_Drive design With Cosen’s V_Drive, you can cut hard-to-cut materials like Titanium, Hastelloy and other metals at significantly increased rates. V_Drive saves you cutting time by 25~50% and at the same time improve blade life, reducing your tooling costs! Specifications: Model C5 MAX. CAPACITY Round 560mm (22”) Square 560mm (22”) Rectangular (HxW) 560mm x 600mm (22.4” x 23.6”) SAW BLADE Speed 20 ~ 100 m/min (66 ~ 328fpm) Size (LxWxT) 6300 x 54 x 1.6mm (20'8” x 2.1” x 0.063”) Tension Hydraulic MOTOR OUTPUT Saw blade 10 HP (7.5kw) Hydraulic 2HP (1.5kw) Coolant 1/4HP (0.19 kw) TANK CAPACITY Hydraulic oil 70L (18.5gal) Coolant 85L (22.5gal) FEEDING LENGTH Per stroke 460mm(18.1") Multi stoke Multiple: Max. 99M (max. 999") WORK BED HEIGHT 700mm (27.5”) NET WEIGHT 8580Ibs (3900kgs) FLOOR SPACE (WxLxH) 4100 x 2200 x 2220mm (161.4"x86.6"x87.4")
Description
Introducing Cosen C-tech series with exclusive V_Drive technology The ultimate cutting solution for your productivity needs has arrived! Enjoy the six advantages provided by Cosen’s C-TECH series. Cut more! Cut better! For less! 5+1 advantages you should NOT miss!! 1. Safe cutting Thoughtfully covered with four-doorway access, the machine provides operators with all-around protection while maintaining maintenance jobs just as easy. Machine stops upon opened doors, ensuring operation safety at all time. 2. Automatic first cut Machine automatically positions material for trim-cut. No more measuring required! 3. Convenient data reading Besides blade life, blade speed and feed vise position, the C-TECH series utilizes blade height detector to provide instant reading on current cutting rate. 4. Simple intuitive controls Simple intuitive HMI touch screen controls all machine operations, displays vital cutting info and provides troubleshooting assistance. 5. Smoothest saw frame feeding The saw frame rides on linear guide ways, a design that allows for lowest friction and highest precision possible! 6. Exclusive V_Drive design With Cosen’s V_Drive, you can cut hard-to-cut materials like Titanium, Hastelloy and other metals at significantly increased rates. V_Drive saves you cutting time by 25~50% and at the same time improve blade life, reducing your tooling costs! Specifications: Model C5 MAX. CAPACITY Round 560mm (22”) Square 560mm (22”) Rectangular (HxW) 560mm x 600mm (22.4” x 23.6”) SAW BLADE Speed 20 ~ 100 m/min (66 ~ 328fpm) Size (LxWxT) 6300 x 54 x 1.6mm (20'8” x 2.1” x 0.063”) Tension Hydraulic MOTOR OUTPUT Saw blade 10 HP (7.5kw) Hydraulic 2HP (1.5kw) Coolant 1/4HP (0.19 kw) TANK CAPACITY Hydraulic oil 70L (18.5gal) Coolant 85L (22.5gal) FEEDING LENGTH Per stroke 460mm(18.1") Multi stoke Multiple: Max. 99M (max. 999") WORK BED HEIGHT 700mm (27.5”) NET WEIGHT 8580Ibs (3900kgs) FLOOR SPACE (WxLxH) 4100 x 2200 x 2220mm (161.4"x86.6"x87.4")

Suppliers

Company
Product
Description
Supplier Links
NC Programmable Fully Automatic Horizontal Band Saw - C5 - Cosen Saws, USA
Charlotte, NC, USA
NC Programmable Fully Automatic Horizontal Band Saw
C5
NC Programmable Fully Automatic Horizontal Band Saw C5
Introducing Cosen C-tech series with exclusive V_Drive technology The ultimate cutting solution for your productivity needs has arrived! Enjoy the six advantages provided by Cosen’s C-TECH series. Cut more! Cut better! For less! 5+1 advantages you should NOT miss!! 1. Safe cutting Thoughtfully covered with four-doorway access, the machine provides operators with all-around protection while maintaining maintenance jobs just as easy. Machine stops upon opened doors, ensuring operation safety at all time. 2. Automatic first cut Machine automatically positions material for trim-cut. No more measuring required! 3. Convenient data reading Besides blade life, blade speed and feed vise position, the C-TECH series utilizes blade height detector to provide instant reading on current cutting rate. 4. Simple intuitive controls Simple intuitive HMI touch screen controls all machine operations, displays vital cutting info and provides troubleshooting assistance. 5. Smoothest saw frame feeding The saw frame rides on linear guide ways, a design that allows for lowest friction and highest precision possible! 6. Exclusive V_Drive design With Cosen’s V_Drive, you can cut hard-to-cut materials like Titanium, Hastelloy and other metals at significantly increased rates. V_Drive saves you cutting time by 25~50% and at the same time improve blade life, reducing your tooling costs! Specifications: Model C5 MAX. CAPACITY Round 560mm (22”) Square 560mm (22”) Rectangular (HxW) 560mm x 600mm (22.4” x 23.6”) SAW BLADE Speed 20 ~ 100 m/min (66 ~ 328fpm) Size (LxWxT) 6300 x 54 x 1.6mm (20'8” x 2.1” x 0.063”) Tension Hydraulic MOTOR OUTPUT Saw blade 10 HP (7.5kw) Hydraulic 2HP (1.5kw) Coolant 1/4HP (0.19 kw) TANK CAPACITY Hydraulic oil 70L (18.5gal) Coolant 85L (22.5gal) FEEDING LENGTH Per stroke 460mm(18.1") Multi stoke Multiple: Max. 99M (max. 999") WORK BED HEIGHT 700mm (27.5”) NET WEIGHT 8580Ibs (3900kgs) FLOOR SPACE (WxLxH) 4100 x 2200 x 2220mm (161.4"x86.6"x87.4")

Introducing Cosen C-tech series with exclusive V_Drive technology The ultimate cutting solution for your productivity needs has arrived! Enjoy the six advantages provided by Cosen’s C-TECH series. Cut more! Cut better! For less!

5+1 advantages you should NOT miss!!

1. Safe cutting Thoughtfully covered with four-doorway access, the machine provides operators with all-around protection while maintaining maintenance jobs just as easy. Machine stops upon opened doors, ensuring operation safety at all time.

2. Automatic first cut Machine automatically positions material for trim-cut. No more measuring required!

3. Convenient data reading Besides blade life, blade speed and feed vise position, the C-TECH series utilizes blade height detector to provide instant reading on current cutting rate.

4. Simple intuitive controls Simple intuitive HMI touch screen controls all machine operations, displays vital cutting info and provides troubleshooting assistance.

5. Smoothest saw frame feeding The saw frame rides on linear guide ways, a design that allows for lowest friction and highest precision possible!

6. Exclusive V_Drive design With Cosen’s V_Drive, you can cut hard-to-cut materials like Titanium, Hastelloy and other metals at significantly increased rates. V_Drive saves you cutting time by 25~50% and at the same time improve blade life, reducing your tooling costs!

Specifications:

ModelC5
MAX. CAPACITYRound560mm (22”)
Square560mm (22”)
Rectangular (HxW)560mm x 600mm (22.4” x 23.6”)
SAW BLADESpeed20 ~ 100 m/min (66 ~ 328fpm)
Size (LxWxT)6300 x 54 x 1.6mm (20'8” x 2.1” x 0.063”)
TensionHydraulic
MOTOR OUTPUTSaw blade10 HP (7.5kw)
Hydraulic2HP (1.5kw)
Coolant1/4HP (0.19 kw)
TANK CAPACITYHydraulic oil70L (18.5gal)
Coolant85L (22.5gal)
FEEDING LENGTHPer stroke460mm(18.1")
Multi stokeMultiple: Max. 99M (max. 999")
WORK BED HEIGHT700mm (27.5”)
NET WEIGHT8580Ibs (3900kgs)
FLOOR SPACE (WxLxH)4100 x 2200 x 2220mm (161.4"x86.6"x87.4")
Supplier's Site

Technical Specifications

  Cosen Saws, USA
Product Category Sawing Machinery
Product Number C5
Product Name NC Programmable Fully Automatic Horizontal Band Saw
Machine Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Plate Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Rotary Cut Offs - KC-25/KC-45 Series - Comco USA
Specs
Machine Type Circular
Power Type AC Power
Cutting Capacity 25.4 to 50.8 inch (645 to 1290 mm)
View Details
Band Saw - SIGMA 630 PRO - Ritmo America, LLC
Ritmo America, LLC
Specs
Machine Type Band
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Grob 4V-36 Band Saw -  - Grob, Inc.
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details