Cosen Saws, USA NC Programmable Fully Automatic Horizontal Band Saw C2

Description
Introducing Cosen C-tech series with exclusive V_Drive technology The ultimate cutting solution for your productivity needs has arrived! Enjoy the six advantages provided by Cosen’s C-TECH series. Cut more! Cut better! For less! 5+1 advantages you should NOT miss!! 1. Safe cutting Thoughtfully covered with four-doorway access, the machine provides operators with all-around protection while maintaining maintenance jobs just as easy. Machine stops upon opened doors, ensuring operation safety at all time. 2. Automatic first cut Machine automatically positions material for trim-cut. No more measuring required! 3. Convenient data reading Besides blade life, blade speed and feed vise position, the C-TECH series utilizes blade height detector to provide instant reading on current cutting rate. 4. Simple intuitive controls Simple intuitive HMI touch screen controls all machine operations, displays vital cutting info and provides troubleshooting assistance. 5. Smoothest saw frame feeding The saw frame rides on linear guide ways, a design that allows for lowest friction and highest precision possible! 6. Exclusive V_Drive design With Cosen’s V_Drive, you can cut hard-to-cut materials like Titanium, Hastelloy and other metals at significantly increased rates. V_Drive saves you cutting time by 25~50% and at the same time improve blade life, reducing your tooling costs! Specifications: MODEL C2 MAX. CAPACITY Round 260mm (10.2") Square 260×260mm (10.2"×10.2") Rectangular 260×300mm (10.2"×13.4") SAW BLADE Speed 20-100 m/min (66-330 fpm) Size (LxWxT) 4100x34x1.1mm (161.4"x1.33"x0.042" ) Tension Hydraulic MOTOR OUTPUT Saw blade 5HP (3.75kw) Hydraulic 1HP (0.75kw) Coolant pump 1/8HP (0.09kw) TANK CAPACITY Hydraulic 20L (5.3gal) Coolant 45L (11.9gal) FEEDING LENGTH Per stroke 400mm (15.7") Multi stoke max. 99M (max. 999") HEIGHT OF WORKBED 790mm (31.1") GROSS WEIGHT 1700kgs (3740lbs) FLOOR SPACE (WxLxH) 2100x1780x1400mm (82.7"x70"x55.1")
Description
Introducing Cosen C-tech series with exclusive V_Drive technology The ultimate cutting solution for your productivity needs has arrived! Enjoy the six advantages provided by Cosen’s C-TECH series. Cut more! Cut better! For less! 5+1 advantages you should NOT miss!! 1. Safe cutting Thoughtfully covered with four-doorway access, the machine provides operators with all-around protection while maintaining maintenance jobs just as easy. Machine stops upon opened doors, ensuring operation safety at all time. 2. Automatic first cut Machine automatically positions material for trim-cut. No more measuring required! 3. Convenient data reading Besides blade life, blade speed and feed vise position, the C-TECH series utilizes blade height detector to provide instant reading on current cutting rate. 4. Simple intuitive controls Simple intuitive HMI touch screen controls all machine operations, displays vital cutting info and provides troubleshooting assistance. 5. Smoothest saw frame feeding The saw frame rides on linear guide ways, a design that allows for lowest friction and highest precision possible! 6. Exclusive V_Drive design With Cosen’s V_Drive, you can cut hard-to-cut materials like Titanium, Hastelloy and other metals at significantly increased rates. V_Drive saves you cutting time by 25~50% and at the same time improve blade life, reducing your tooling costs! Specifications: MODEL C2 MAX. CAPACITY Round 260mm (10.2") Square 260×260mm (10.2"×10.2") Rectangular 260×300mm (10.2"×13.4") SAW BLADE Speed 20-100 m/min (66-330 fpm) Size (LxWxT) 4100x34x1.1mm (161.4"x1.33"x0.042" ) Tension Hydraulic MOTOR OUTPUT Saw blade 5HP (3.75kw) Hydraulic 1HP (0.75kw) Coolant pump 1/8HP (0.09kw) TANK CAPACITY Hydraulic 20L (5.3gal) Coolant 45L (11.9gal) FEEDING LENGTH Per stroke 400mm (15.7") Multi stoke max. 99M (max. 999") HEIGHT OF WORKBED 790mm (31.1") GROSS WEIGHT 1700kgs (3740lbs) FLOOR SPACE (WxLxH) 2100x1780x1400mm (82.7"x70"x55.1")

Suppliers

Company
Product
Description
Supplier Links
NC Programmable Fully Automatic Horizontal Band Saw - C2 - Cosen Saws, USA
Charlotte, NC, USA
NC Programmable Fully Automatic Horizontal Band Saw
C2
NC Programmable Fully Automatic Horizontal Band Saw C2
Introducing Cosen C-tech series with exclusive V_Drive technology The ultimate cutting solution for your productivity needs has arrived! Enjoy the six advantages provided by Cosen’s C-TECH series. Cut more! Cut better! For less! 5+1 advantages you should NOT miss!! 1. Safe cutting Thoughtfully covered with four-doorway access, the machine provides operators with all-around protection while maintaining maintenance jobs just as easy. Machine stops upon opened doors, ensuring operation safety at all time. 2. Automatic first cut Machine automatically positions material for trim-cut. No more measuring required! 3. Convenient data reading Besides blade life, blade speed and feed vise position, the C-TECH series utilizes blade height detector to provide instant reading on current cutting rate. 4. Simple intuitive controls Simple intuitive HMI touch screen controls all machine operations, displays vital cutting info and provides troubleshooting assistance. 5. Smoothest saw frame feeding The saw frame rides on linear guide ways, a design that allows for lowest friction and highest precision possible! 6. Exclusive V_Drive design With Cosen’s V_Drive, you can cut hard-to-cut materials like Titanium, Hastelloy and other metals at significantly increased rates. V_Drive saves you cutting time by 25~50% and at the same time improve blade life, reducing your tooling costs! Specifications: MODEL C2 MAX. CAPACITY Round 260mm (10.2") Square 260×260mm (10.2"×10.2") Rectangular 260×300mm (10.2"×13.4") SAW BLADE Speed 20-100 m/min (66-330 fpm) Size (LxWxT) 4100x34x1.1mm (161.4"x1.33"x0.042" ) Tension Hydraulic MOTOR OUTPUT Saw blade 5HP (3.75kw) Hydraulic 1HP (0.75kw) Coolant pump 1/8HP (0.09kw) TANK CAPACITY Hydraulic 20L (5.3gal) Coolant 45L (11.9gal) FEEDING LENGTH Per stroke 400mm (15.7") Multi stoke max. 99M (max. 999") HEIGHT OF WORKBED 790mm (31.1") GROSS WEIGHT 1700kgs (3740lbs) FLOOR SPACE (WxLxH) 2100x1780x1400mm (82.7"x70"x55.1")

Introducing Cosen C-tech series with exclusive V_Drive technology The ultimate cutting solution for your productivity needs has arrived! Enjoy the six advantages provided by Cosen’s C-TECH series. Cut more! Cut better! For less!

5+1 advantages you should NOT miss!!

1. Safe cutting Thoughtfully covered with four-doorway access, the machine provides operators with all-around protection while maintaining maintenance jobs just as easy. Machine stops upon opened doors, ensuring operation safety at all time.

2. Automatic first cut Machine automatically positions material for trim-cut. No more measuring required!

3. Convenient data reading Besides blade life, blade speed and feed vise position, the C-TECH series utilizes blade height detector to provide instant reading on current cutting rate.

4. Simple intuitive controls Simple intuitive HMI touch screen controls all machine operations, displays vital cutting info and provides troubleshooting assistance.

5. Smoothest saw frame feeding The saw frame rides on linear guide ways, a design that allows for lowest friction and highest precision possible!

6. Exclusive V_Drive design

With Cosen’s V_Drive, you can cut hard-to-cut materials like Titanium, Hastelloy and other metals at significantly increased rates. V_Drive saves you cutting time by 25~50% and at the same time improve blade life, reducing your tooling costs!

Specifications:

MODELC2
MAX. CAPACITYRound260mm (10.2")
Square260×260mm (10.2"×10.2")
Rectangular260×300mm (10.2"×13.4")
SAW BLADESpeed20-100 m/min (66-330 fpm)
Size (LxWxT)4100x34x1.1mm (161.4"x1.33"x0.042")
TensionHydraulic
MOTOR OUTPUTSaw blade5HP (3.75kw)
Hydraulic1HP (0.75kw)
Coolant pump1/8HP (0.09kw)
TANK CAPACITYHydraulic20L (5.3gal)
Coolant45L (11.9gal)
FEEDING LENGTHPer stroke400mm (15.7")
Multi stokemax. 99M (max. 999")
HEIGHT OF WORKBED790mm (31.1")
GROSS WEIGHT1700kgs (3740lbs)
FLOOR SPACE (WxLxH)2100x1780x1400mm (82.7"x70"x55.1")
Supplier's Site

Technical Specifications

  Cosen Saws, USA
Product Category Sawing Machinery
Product Number C2
Product Name NC Programmable Fully Automatic Horizontal Band Saw
Machine Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Plate Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Grob 4V-24 Band Saw -  - Grob, Inc.
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details
S Series Semi-Automatic Saw - s200 - FKN Systek, Inc.
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Rotary Cut Offs - KC-20 Series - Comco USA
Specs
Machine Type Circular
Power Type AC Power
Cutting Capacity 8 to 12 inch (203 to 305 mm)
View Details