Stellar Technology DC Strain Gage DIN-rail Amplifier AP5103

Description
The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw terminal connections for power, analog output, shunt, and sensor signals. The AP5103 provides exceptional signal stability and accuracy over a wide range of sensor inputs. A powerful low-pass active filter, selectable by the user, removes unwanted high-frequency measurement-signal components. This DIN-rail signal conditioner provides filtered analog output of ±5Vdc, ±10Vdc, or 4-20 mA which are switch selectable by the user. The AP5103 will accommodate a wide range of full bridge DC strain gage sensors with bridge resistance for 120 to 10K Ohm. The Series AP5103 is especially user friendly because it features external, front panel accessible settings for mode, volts, current, filter, excitation and zero. It is an excellent complement to STI’s mV/V miniature and subminiature load cells/force sensors and miniature pressure transducers. The AP5103 DIN-rail signal conditioner is also available in an in-line fully enclosed housing configuration as the Series AP5201
Description
The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw terminal connections for power, analog output, shunt, and sensor signals. The AP5103 provides exceptional signal stability and accuracy over a wide range of sensor inputs. A powerful low-pass active filter, selectable by the user, removes unwanted high-frequency measurement-signal components. This DIN-rail signal conditioner provides filtered analog output of ±5Vdc, ±10Vdc, or 4-20 mA which are switch selectable by the user. The AP5103 will accommodate a wide range of full bridge DC strain gage sensors with bridge resistance for 120 to 10K Ohm. The Series AP5103 is especially user friendly because it features external, front panel accessible settings for mode, volts, current, filter, excitation and zero. It is an excellent complement to STI’s mV/V miniature and subminiature load cells/force sensors and miniature pressure transducers. The AP5103 DIN-rail signal conditioner is also available in an in-line fully enclosed housing configuration as the Series AP5201

Suppliers

Company
Product
Description
Supplier Links
DC Strain Gage DIN-rail Amplifier - AP5103 - Stellar Technology
Amherst, NY, United States
DC Strain Gage DIN-rail Amplifier
AP5103
DC Strain Gage DIN-rail Amplifier AP5103
The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw terminal connections for power, analog output, shunt, and sensor signals. The AP5103 provides exceptional signal stability and accuracy over a wide range of sensor inputs. A powerful low-pass active filter, selectable by the user, removes unwanted high-frequency measurement-signal components. This DIN-rail signal conditioner provides filtered analog output of ±5Vdc, ±10Vdc, or 4-20 mA which are switch selectable by the user. The AP5103 will accommodate a wide range of full bridge DC strain gage sensors with bridge resistance for 120 to 10K Ohm. The Series AP5103 is especially user friendly because it features external, front panel accessible settings for mode, volts, current, filter, excitation and zero. It is an excellent complement to STI’s mV/V miniature and subminiature load cells/force sensors and miniature pressure transducers. The AP5103 DIN-rail signal conditioner is also available in an in-line fully enclosed housing configuration as the Series AP5201

The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw terminal connections for power, analog output, shunt,
and sensor signals. The AP5103 provides exceptional signal stability and accuracy over a wide range of sensor inputs. A powerful low-pass active filter, selectable by the user, removes unwanted high-frequency measurement-signal components. This DIN-rail signal conditioner provides filtered analog output of ±5Vdc, ±10Vdc, or 4-20 mA which are switch selectable by the user. The AP5103 will accommodate a wide range of full bridge DC strain gage sensors with bridge resistance for 120 to 10K Ohm. The Series AP5103 is especially user friendly because it features external, front panel accessible settings for mode, volts, current, filter, excitation and zero. It is an excellent complement to STI’s mV/V miniature and subminiature load cells/force sensors and miniature pressure transducers. The AP5103 DIN-rail signal conditioner is also available in an in-line fully enclosed housing configuration
as the Series AP5201

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Data Acquisition
Product Number AP5103
Product Name DC Strain Gage DIN-rail Amplifier
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

EtherCAT Extension Slice IO Module - AMAX-5079-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers