Stellar Technology DC Strain Gage In-Line Amplifier AP5202

Description
Description The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies’ strain gaged, mV/V pressure transducers, load cells, force sensors, and reaction torque transducers. The AP5202 provides up to 10V output or 4-20 mA output with transducer signals from 10 mV to 10V. This in-line amplifier accepts both uni-polar to bi-polar input signals and can produce corresponding uni-polar and bi-polar voltage outputs. Current outputs are uni-polar. This in-line amplifier provides variable transducer bridge excitation of 3V to 10V. Excitation, coarse gain, fine gain, and fine zero adjustment are provided. In addition, the capability of connecting remotely to an internal shunt calibration resistor is provided. All connections are made using screw-terminals mounted inside the AP5202’s durable aluminum enclosure. The aluminum enclosure has an IP65 ingress protection rating. Standard Features • Compatible With Full Bridge Strain Gage Transducers • Rugged IP65 Aluminum Enclosure • Variable Bridge Excitation of 3V to 10V • Voltage and Current Outputs • Accepts Both Uni-polar and Bi-Polar Inputs • Internal Shunt Calibration Resistor • Internal Gain and Zero Adjustments
Description
Description The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies’ strain gaged, mV/V pressure transducers, load cells, force sensors, and reaction torque transducers. The AP5202 provides up to 10V output or 4-20 mA output with transducer signals from 10 mV to 10V. This in-line amplifier accepts both uni-polar to bi-polar input signals and can produce corresponding uni-polar and bi-polar voltage outputs. Current outputs are uni-polar. This in-line amplifier provides variable transducer bridge excitation of 3V to 10V. Excitation, coarse gain, fine gain, and fine zero adjustment are provided. In addition, the capability of connecting remotely to an internal shunt calibration resistor is provided. All connections are made using screw-terminals mounted inside the AP5202’s durable aluminum enclosure. The aluminum enclosure has an IP65 ingress protection rating. Standard Features • Compatible With Full Bridge Strain Gage Transducers • Rugged IP65 Aluminum Enclosure • Variable Bridge Excitation of 3V to 10V • Voltage and Current Outputs • Accepts Both Uni-polar and Bi-Polar Inputs • Internal Shunt Calibration Resistor • Internal Gain and Zero Adjustments

Suppliers

Company
Product
Description
Supplier Links
DC Strain Gage In-Line Amplifier - AP5202 - Stellar Technology
Amherst, NY, United States
DC Strain Gage In-Line Amplifier
AP5202
DC Strain Gage In-Line Amplifier AP5202
Description The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies’ strain gaged, mV/V pressure transducers, load cells, force sensors, and reaction torque transducers. The AP5202 provides up to 10V output or 4-20 mA output with transducer signals from 10 mV to 10V. This in-line amplifier accepts both uni-polar to bi-polar input signals and can produce corresponding uni-polar and bi-polar voltage outputs. Current outputs are uni-polar. This in-line amplifier provides variable transducer bridge excitation of 3V to 10V. Excitation, coarse gain, fine gain, and fine zero adjustment are provided. In addition, the capability of connecting remotely to an internal shunt calibration resistor is provided. All connections are made using screw-terminals mounted inside the AP5202’s durable aluminum enclosure. The aluminum enclosure has an IP65 ingress protection rating. Standard Features • Compatible With Full Bridge Strain Gage Transducers • Rugged IP65 Aluminum Enclosure • Variable Bridge Excitation of 3V to 10V • Voltage and Current Outputs • Accepts Both Uni-polar and Bi-Polar Inputs • Internal Shunt Calibration Resistor • Internal Gain and Zero Adjustments

Description
The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies’ strain gaged, mV/V pressure transducers, load cells, force sensors, and reaction torque transducers. The AP5202 provides up to 10V output or 4-20 mA output with transducer signals from 10 mV to 10V. This in-line amplifier accepts both uni-polar to bi-polar input signals and can produce corresponding uni-polar and bi-polar voltage outputs. Current outputs are uni-polar.
This in-line amplifier provides variable transducer bridge excitation of 3V to 10V. Excitation, coarse gain, fine gain, and fine zero adjustment are provided. In addition, the capability of connecting remotely to an internal shunt calibration resistor is provided. All connections are made using screw-terminals mounted inside the AP5202’s durable aluminum enclosure. The aluminum enclosure has an IP65 ingress protection rating.

Standard Features
• Compatible With Full Bridge Strain Gage Transducers
• Rugged IP65 Aluminum Enclosure
• Variable Bridge Excitation of 3V to 10V
• Voltage and Current Outputs
• Accepts Both Uni-polar and Bi-Polar Inputs
• Internal Shunt Calibration Resistor
• Internal Gain and Zero Adjustments

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Data Acquisition
Product Number AP5202
Product Name DC Strain Gage In-Line Amplifier
Form Factor Line Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10 kS/s, 12-bit, 8-ch Multifunction USB Module - USB-4702-AE - Advantech
Specs
Outputs Analog Voltage Output
Sampling Frequency 10 kHz
Resolution 12 bits
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details