Stellar Technology Input/Output Isolated DIN-Rail Amplifier for LVDTs Series AP5102

Description
The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail amplifier is that it incorporates a DC-DC converter which ensures the output of the unit is isolated from the supply. The DIN mount housing is constructed of high-impact thermoplastic and has recessed screw-clamp terminals for all connections. Zero and span adjustments are made directly from the front panel with 25-turn trimpots. All other controls are internal including coarse gain and zero, zero input switch, jumper links for master/slave setting, and excitation frequency setting. All internal settings are easily accessible by disengaging the front panel and board assembly from the housing. The AP5102 is compatible with the complete range of Stellar Technology AC/AC LVDT transducers.
Description
The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail amplifier is that it incorporates a DC-DC converter which ensures the output of the unit is isolated from the supply. The DIN mount housing is constructed of high-impact thermoplastic and has recessed screw-clamp terminals for all connections. Zero and span adjustments are made directly from the front panel with 25-turn trimpots. All other controls are internal including coarse gain and zero, zero input switch, jumper links for master/slave setting, and excitation frequency setting. All internal settings are easily accessible by disengaging the front panel and board assembly from the housing. The AP5102 is compatible with the complete range of Stellar Technology AC/AC LVDT transducers.

Suppliers

Company
Product
Description
Supplier Links
Input/Output Isolated DIN-Rail Amplifier for LVDTs - Series AP5102 - Stellar Technology
Amherst, NY, United States
Input/Output Isolated DIN-Rail Amplifier for LVDTs
Series AP5102
Input/Output Isolated DIN-Rail Amplifier for LVDTs Series AP5102
The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail amplifier is that it incorporates a DC-DC converter which ensures the output of the unit is isolated from the supply. The DIN mount housing is constructed of high-impact thermoplastic and has recessed screw-clamp terminals for all connections. Zero and span adjustments are made directly from the front panel with 25-turn trimpots. All other controls are internal including coarse gain and zero, zero input switch, jumper links for master/slave setting, and excitation frequency setting. All internal settings are easily accessible by disengaging the front panel and board assembly from the housing. The AP5102 is compatible with the complete range of Stellar Technology AC/AC LVDT transducers.

The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail amplifier is that it incorporates a DC-DC converter which ensures the output of the unit is isolated from the supply. The DIN mount housing is constructed of high-impact thermoplastic and has recessed screw-clamp terminals for all connections. Zero and span adjustments are made directly from the front panel with 25-turn trimpots. All other controls are internal including coarse gain and zero, zero input switch, jumper links for master/slave setting, and excitation frequency setting. All internal settings are easily accessible by disengaging the front panel and board assembly from the housing. The AP5102 is compatible with the complete range of Stellar Technology AC/AC LVDT transducers.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Data Acquisition
Product Number Series AP5102
Product Name Input/Output Isolated DIN-Rail Amplifier for LVDTs
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details