Huron Machine Products, Inc. HO1MA/DM

Description
Size: 24 Body Height Only: 140.0 Max. Draw Bar Pull (kgf): 10000.0 Spindle Mount: A15 Through-Hole Size (mm): 39.0
Description
Size: 24 Body Height Only: 140.0 Max. Draw Bar Pull (kgf): 10000.0 Spindle Mount: A15 Through-Hole Size (mm): 39.0

Suppliers

Company
Product
Description
Supplier Links
Size: 24 Body Height Only: 140.0 Max. Draw Bar Pull (kgf): 10000.0 Spindle Mount: A15 Through-Hole Size (mm): 39.0

Size: 24
Body Height Only: 140.0
Max. Draw Bar Pull (kgf): 10000.0
Spindle Mount: A15
Through-Hole Size (mm): 39.0

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chucks
Product Number HO1MA/DM
Chuck Type Scroll
Chuck Geometry Round
Capacity / Jaw Opening 0.7323 inch (18.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrostatic Chuck Pedestals -  - Technetics Group
Specs
Chuck Type Electrostatic; Wafer Chuck
View Details
Porous ceramic vacuum chuck -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Chuck Type Vacuum clamp, vise or holder; Wafer Chuck
Chuck Geometry Round
Diameter 4 to 12 inch (102 to 305 mm)
View Details
Jaws For External Form Holding - CP126 - Imao-Fixtureworks
Specs
Chuck Geometry Round
Jaws 8
Actuation Mechanical
View Details
Lathe Chucks & Centres - 4637246 - RS Components, Ltd.
Specs
Application Lathe / Turning
View Details