Huron Machine Products, Inc. HO47M

Description
Size: 15 Body Height Only: 137.0 Max. Draw Bar Pull (kgf): 4700.0 Spindle Mount: N/A Through-Hole Size (mm): 118.0
Description
Size: 15 Body Height Only: 137.0 Max. Draw Bar Pull (kgf): 4700.0 Spindle Mount: N/A Through-Hole Size (mm): 118.0

Suppliers

Company
Product
Description
Supplier Links
Size: 15 Body Height Only: 137.0 Max. Draw Bar Pull (kgf): 4700.0 Spindle Mount: N/A Through-Hole Size (mm): 118.0

Size: 15
Body Height Only: 137.0
Max. Draw Bar Pull (kgf): 4700.0
Spindle Mount: N/A
Through-Hole Size (mm): 118.0

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chucks
Product Number HO47M
Chuck Type Scroll
Chuck Geometry Round
Capacity / Jaw Opening 0.4685 inch (11.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Porous ceramic vacuum chuck -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Chuck Type Vacuum clamp, vise or holder; Wafer Chuck
Chuck Geometry Round
Diameter 4 to 12 inch (102 to 305 mm)
View Details
Jaws For Internal Form Holding - CP127 - Imao-Fixtureworks
Specs
Chuck Geometry Round
Jaws 8
Diameter 2.56 to 6.3 inch (65 to 160 mm)
View Details
Ring Groove Ceramic Chuck -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chuck Type Electrostatic; Wafer Chuck
Chuck Geometry Round
Jaws NA
View Details
Pin Driving Chuck - SPD - SPIROL
Specs
Chuck Type Pin Driving Chuck
Application Manual Pin Inserts, Arbor or Drill Presses
Chuck Geometry Round
View Details