Huron Machine Products, Inc. NT200

Description
Size: 5 Body Height Only: N/A Max. Draw Bar Pull (kgf): 1189.0 Spindle Mount: A4 & A4 Through-Hole Size (mm): N/A
Description
Size: 5 Body Height Only: N/A Max. Draw Bar Pull (kgf): 1189.0 Spindle Mount: A4 & A4 Through-Hole Size (mm): N/A

Suppliers

Company
Product
Description
Supplier Links
Size: 5 Body Height Only: N/A Max. Draw Bar Pull (kgf): 1189.0 Spindle Mount: A4 & A4 Through-Hole Size (mm): N/A

Size: 5
Body Height Only: N/A
Max. Draw Bar Pull (kgf): 1189.0
Spindle Mount: A4 & A4
Through-Hole Size (mm): N/A

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chucks
Product Number NT200
Chuck Type Scroll
Chuck Geometry Round
Capacity / Jaw Opening 0.2126 inch (5.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrostatic Chuck Pedestals -  - Technetics Group
Specs
Chuck Type Electrostatic; Wafer Chuck
View Details
Porous ceramic vacuum chuck -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Chuck Type Vacuum clamp, vise or holder; Wafer Chuck
Chuck Geometry Round
Diameter 4 to 12 inch (102 to 305 mm)
View Details
Jaws For External Form Holding - CP126 - Imao-Fixtureworks
Specs
Chuck Geometry Round
Jaws 8
Actuation Mechanical
View Details
Lathe Chucks & Centres - 1368077 - RS Components, Ltd.
Specs
Application Lathe / Turning
View Details