Size: 5
Body Height Only: 70.0
Max. Draw Bar Pull (kgf): 1000.0
Spindle Mount: N/A
Through-Hole Size (mm): N/A
| Huron Machine Products, Inc. | |
|---|---|
| Product Category | Chucks |
| Product Number | HO11MB |
| Chuck Type | Scroll |
| Chuck Geometry | Round |
| Capacity / Jaw Opening | 0.1969 inch (5 mm) |