Huron Machine Products, Inc. HO32M

Description
Size: 12 Body Height Only: 130.0 Max. Draw Bar Pull (kgf): 5000.0 Spindle Mount: N/A Through-Hole Size (mm): 62.0
Description
Size: 12 Body Height Only: 130.0 Max. Draw Bar Pull (kgf): 5000.0 Spindle Mount: N/A Through-Hole Size (mm): 62.0

Suppliers

Company
Product
Description
Supplier Links
Size: 12 Body Height Only: 130.0 Max. Draw Bar Pull (kgf): 5000.0 Spindle Mount: N/A Through-Hole Size (mm): 62.0

Size: 12
Body Height Only: 130.0
Max. Draw Bar Pull (kgf): 5000.0
Spindle Mount: N/A
Through-Hole Size (mm): 62.0

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chucks
Product Number HO32M
Chuck Type Scroll
Chuck Geometry Round
Capacity / Jaw Opening 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrostatic Chuck Pedestals -  - Technetics Group
Specs
Chuck Type Electrostatic; Wafer Chuck
View Details
Porous ceramic vacuum chuck -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Chuck Type Vacuum clamp, vise or holder; Wafer Chuck
Chuck Geometry Round
Diameter 4 to 12 inch (102 to 305 mm)
View Details
Jaws For Internal Form Holding - CP127 - Imao-Fixtureworks
Specs
Chuck Geometry Round
Jaws 8
Diameter 2.56 to 6.3 inch (65 to 160 mm)
View Details
Lathe Chucks & Centres - 1368077 - RS Components, Ltd.
Specs
Application Lathe / Turning
View Details