Huron Machine Products, Inc. N200

Description
Size: 18 Body Height Only: N/A Max. Draw Bar Pull (kgf): 7240.0 Spindle Mount: A8 & A11 Through-Hole Size (mm): N/A
Description
Size: 18 Body Height Only: N/A Max. Draw Bar Pull (kgf): 7240.0 Spindle Mount: A8 & A11 Through-Hole Size (mm): N/A

Suppliers

Company
Product
Description
Supplier Links
 - N200 - Huron Machine Products, Inc.
Fort Lauderdale, FL, USA
Size: 18 Body Height Only: N/A Max. Draw Bar Pull (kgf): 7240.0 Spindle Mount: A8 & A11 Through-Hole Size (mm): N/A

Size: 18
Body Height Only: N/A
Max. Draw Bar Pull (kgf): 7240.0
Spindle Mount: A8 & A11
Through-Hole Size (mm): N/A

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chucks
Product Number N200
Chuck Type Scroll
Chuck Geometry Round
Capacity / Jaw Opening 0.4173 inch (10.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jaws For Internal Form Holding - CP127 - Imao-Fixtureworks
Specs
Chuck Geometry Round
Jaws 8
Diameter 2.56 to 6.3 inch (65 to 160 mm)
View Details
Pin Driving Chuck - CXD - SPIROL
Specs
Chuck Type Pin Driving Chuck
Application Manual Pin Inserts, Air Guns
Chuck Geometry Round
View Details
Porous Ceramic Chuck -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chuck Type Electrostatic; Wafer Chuck
Chuck Geometry Round
Jaws NA
View Details
Lathe Chucks & Centres - 1368079 - RS Components, Ltd.
Specs
Application Lathe / Turning
View Details