Huron Machine Products, Inc. NIT200

Description
Size: 15 Body Height Only: N/A Max. Draw Bar Pull (kgf): 6828.0 Spindle Mount: A8 & A11 Through-Hole Size (mm): N/A
Description
Size: 15 Body Height Only: N/A Max. Draw Bar Pull (kgf): 6828.0 Spindle Mount: A8 & A11 Through-Hole Size (mm): N/A

Suppliers

Company
Product
Description
Supplier Links
Size: 15 Body Height Only: N/A Max. Draw Bar Pull (kgf): 6828.0 Spindle Mount: A8 & A11 Through-Hole Size (mm): N/A

Size: 15
Body Height Only: N/A
Max. Draw Bar Pull (kgf): 6828.0
Spindle Mount: A8 & A11
Through-Hole Size (mm): N/A

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chucks
Product Number NIT200
Chuck Type Scroll
Chuck Geometry Round
Capacity / Jaw Opening 0.4173 inch (10.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrostatic Chuck Pedestals -  - Technetics Group
Specs
Chuck Type Electrostatic; Wafer Chuck
View Details
Porous ceramic vacuum chuck -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Chuck Type Vacuum clamp, vise or holder; Wafer Chuck
Chuck Geometry Round
Diameter 4 to 12 inch (102 to 305 mm)
View Details
Jaws For Internal Form Holding - CP127 - Imao-Fixtureworks
Specs
Chuck Geometry Round
Jaws 8
Diameter 2.56 to 6.3 inch (65 to 160 mm)
View Details
Lathe Chucks & Centres - 4637252 - RS Components, Ltd.
Specs
Application Lathe / Turning
View Details