Huron Machine Products, Inc. HO55M

Description
Size: 12 Body Height Only: 120.0 Max. Draw Bar Pull (kgf): 4000.0 Spindle Mount: N/A Through-Hole Size (mm): N/A
Description
Size: 12 Body Height Only: 120.0 Max. Draw Bar Pull (kgf): 4000.0 Spindle Mount: N/A Through-Hole Size (mm): N/A

Suppliers

Company
Product
Description
Supplier Links
Size: 12 Body Height Only: 120.0 Max. Draw Bar Pull (kgf): 4000.0 Spindle Mount: N/A Through-Hole Size (mm): N/A

Size: 12
Body Height Only: 120.0
Max. Draw Bar Pull (kgf): 4000.0
Spindle Mount: N/A
Through-Hole Size (mm): N/A

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chucks
Product Number HO55M
Chuck Type Scroll
Chuck Geometry Round
Capacity / Jaw Opening 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pin Driving Chuck - CXA - SPIROL
Specs
Chuck Type Pin Driving Chuck
Application Manual Pin Inserts, Air Guns
Chuck Geometry Round
View Details
Jaws For Internal Form Holding - CP127 - Imao-Fixtureworks
Specs
Chuck Geometry Round
Jaws 8
Diameter 2.56 to 6.3 inch (65 to 160 mm)
View Details
Lathe Chucks & Centres - 1368078 - RS Components, Ltd.
Specs
Application Lathe / Turning
View Details
Wafer Pin Silicon Carbide Chuck -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chuck Type Electrostatic; Wafer Chuck
Chuck Geometry Round
Jaws NA
View Details