Sandvik Coromant Co. Parting and Grooving Turning Tools CoroCut 3

Description
CoroCut® 3 is a complete solution for narrow precision grooving and circlip grooving. It is your first choice for cost efficient parting-off in mass production–you can save kilometers of material by reducing the insert width with CoroCut 3. Benefits Precision grooving down to the smallest widths Maximum versatility–one holder for all insert widths Cost efficient due to three cutting edges Stable interface Features Three-edge inserts with very close insert indexing tolerance Designed to maintain the holder intact in case of insert breakage. Tool holder assortment includes Coromant Capto and shank holders in small to medium sizes Tailor Made inserts available Application Geometries and grades for ISO P, M, K, and S materials Parting off diameters less than 12 mm (0.5 inch) or thin walled rings First choice for parting off bearing rings
Description
CoroCut® 3 is a complete solution for narrow precision grooving and circlip grooving. It is your first choice for cost efficient parting-off in mass production–you can save kilometers of material by reducing the insert width with CoroCut 3. Benefits Precision grooving down to the smallest widths Maximum versatility–one holder for all insert widths Cost efficient due to three cutting edges Stable interface Features Three-edge inserts with very close insert indexing tolerance Designed to maintain the holder intact in case of insert breakage. Tool holder assortment includes Coromant Capto and shank holders in small to medium sizes Tailor Made inserts available Application Geometries and grades for ISO P, M, K, and S materials Parting off diameters less than 12 mm (0.5 inch) or thin walled rings First choice for parting off bearing rings

Suppliers

Company
Product
Description
Supplier Links
Parting and Grooving Turning Tools - CoroCut 3 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Parting and Grooving Turning Tools
CoroCut 3
Parting and Grooving Turning Tools CoroCut 3
CoroCut® 3 is a complete solution for narrow precision grooving and circlip grooving. It is your first choice for cost efficient parting-off in mass production–you can save kilometers of material by reducing the insert width with CoroCut 3. Benefits Precision grooving down to the smallest widths Maximum versatility–one holder for all insert widths Cost efficient due to three cutting edges Stable interface Features Three-edge inserts with very close insert indexing tolerance Designed to maintain the holder intact in case of insert breakage. Tool holder assortment includes Coromant Capto and shank holders in small to medium sizes Tailor Made inserts available Application Geometries and grades for ISO P, M, K, and S materials Parting off diameters less than 12 mm (0.5 inch) or thin walled rings First choice for parting off bearing rings

CoroCut® 3 is a complete solution for narrow precision grooving and circlip grooving. It is your first choice for cost efficient parting-off in mass production–you can save kilometers of material by reducing the insert width with CoroCut 3.

Benefits

  • Precision grooving down to the smallest widths
  • Maximum versatility–one holder for all insert widths
  • Cost efficient due to three cutting edges
  • Stable interface

Features

  • Three-edge inserts with very close insert indexing tolerance
  • Designed to maintain the holder intact in case of insert breakage.
  • Tool holder assortment includes Coromant Capto and shank holders in small to medium sizes
  • Tailor Made inserts available

Application

  • Geometries and grades for ISO P, M, K, and S materials
  • Parting off diameters less than 12 mm (0.5 inch) or thin walled rings
  • First choice for parting off bearing rings
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Turning Tools
Product Number CoroCut 3
Product Name Parting and Grooving Turning Tools
Unlock Full Specs
to access all available technical data

Similar Products