Acrolab Ltd. Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Acrlolab's Magnesium Oxide (MgO) thermocouples are manufactured using standard purity (96%) Magnesium Oxide mineral insulation in a fully annealed metal sheath. They are available in diameters of 0.032" to 3/8"... | |
| Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics... | |
| Acrolab’s adjustable bayonet style thermocouples and RTD’s are designed for applications where quick installation and disconnect is required with the use of bayonet adaptor. Acrolab offers them with SS armour... | |
| Acrolab’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief... | |
| Acrolab’s melt bolt style thermocouples and RTDs are designed to directly measure the melt temperature of plastic as it moves down the extruder barrel. They are the commonplace in the... | |
| Acrolab's A520 style Thermocouples and RTDs are a low cost tube and wire alternative to Magnesium Oxide (MgO) styles. They are available in the common calibrations for Thermocouples as well... | |
| Acrolab's double protection tube assemblies all co me equipped with a ceramic inner protection tube, and a variety of cer amic, metal alloy or composite material outer protection tube. They... | |
| Acrolab's ring style thermocouples and RTDs are designed for any surface measurement applicaiton. They are attached to a surface simply with a screw or bolt. They are avaible with SS... | |
| Acrolab's straight metal protection tube thermocoup le assemblies are designed for a wide variety of medium to high temperature, c orrosive and non corrosive industrial applications. Various pipe diameters and... | |
| Acrolab's straight thermocouple assemblies with mu llite or alumina protection tubes are commonly used in high temperature process heating applications. They are available in a variety of lengths, diameters and... | |
| Angle base metal thermocouple elements are designed as replacement elements for use in protection tube ass emblies. Various calibrations, gauges, insulator styles and junctions are available. | |
| Angle thermocouples are designed for over-the-side temperature measurement. Various protection tube materials are available as well as the common thermocouple calibrations. A variety of mounting options as well as terminatio... | |
| Clean in place (CIP) style sanitary connected Thermocouples are used in the bevarage, chemical, dairy, food and pharmaceutical processing industries. Acrolab offers the most common sanitary caps in the industry... | |
| Explosion Proof Fixed Element Thermocouples are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable... | |
| Explosion Proof RTD Assemblies with Thermowells are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of... | |
| Explosion Proof Spring-Loaded Thermocouples are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures... | |
| Fixed Bayonet thermocouples and RTD’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS... | |
| Fixed Compression thermocouples and RTDs are commonly used in the Plastics Processing Industry much like the fixed bayont style are. The difference being is they are mounted using a 1/8"... | |
| Penetration style Thermocouples are designed to be used to measure internal temperature of dough, fish, meat, poultry and other food products. They can also be used to measure temperatures of... | |
| Straight base metal thermocouple elements are desig ned as replacement elements for use in protection tube ass emblies. Various calibrations, gauges, insulator styles and junctions are available. | |
| Thermocouple and RTD extension cables are available with a wide variety of leadwires and protection such as SS armour and over braid, as well as many termination options and lengths. | |
| Threaded nozzle thermocouples and RTDs are commonly used to measure the temperature of the nozzle on an injection molding machine. The A300 and A310 style is a versatile design and... | |
| Under the band style thermocouples and RTDs are a variety of surface measurement sensors. They are commonly used in pipes and held in place with the use of a pipe... |