Acrolab’s adjustable bayonet style thermocouples and RTD’s are designed for applications where quick installation and disconnect is required with the use of bayonet adaptor. Acrolab offers them with SS armour allowing the sensor to be fully adjustable along its entire “B” length, or with a 12” long spring. Metric dual slot caps are available upon request.
| Acrolab Ltd. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | A500 – B5 |
| Product Name | Adjustable Bayonet Style Thermocouples & RTD’s |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2; 3; 4 |