Acrolab’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief fork crimped to the leadwire. They are ideal for surface temperature measurement as are the ring style sensors.
| Acrolab Ltd. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | A600 – B7 |
| Product Name | Gasket Style Thermocouples & RTD’s |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2; 3; 4 |