Acrolab Ltd. Datasheets for Thermocouple Wire
Thermocouple wire is used to make or extend thermocouples. The wire connects thermocouples from the sensing point to the point of cold junction compensation (CJC).
Thermocouple Wire: Learn more
| Product Name | Notes |
|---|---|
| Ceramic fiber braid, single conductor and duples insulation. No impregnation for contamination-free operation. Continuous Temperature Rating: 2200° F (1205° C) Single Reading: 2600° F (1430° C) Good chemical and abrasion... | |
| Double fiberglass braid single conductor insulation, each braid is impregnated to add abrasion resistance and minimize fraying of the fibrous glass. Impregnation retained to 400° F (204° C). Stainless steel... | |
| Double fiberglass braid single conductor insulation, each braid is impregnated to add abrasion resistance and minimize fraying of the fibrous glass. Impregnation retained to 400° F (204° C). | |
| Double fiberglass wrap single conductor insulation, impregnated with modified resin to add abrasion resistance and enhance electrical properties. Impregnation retained to 400° F (204° C). Stainless steel overbraid over outer... | |
| Double fiberglass wrap, single conductor insulation, impregnated with modified resin to add abrasion resistance and enhance electrical properties. Impregnation retained to 400° F (204° C). Continuous Temperature Rating: 900° F... | |
| Extruded FEP single conductor and duplex insulation for excellent protection. | |
| Extruded PVC single conductor and duplex insulation for excellent moisture resistance. | |
| Extruded PVC single conductor duplex insulation for excellent protection. Aluminum/polyester shield with drain wire. | |
| Fused polyimide tape, single conductor and duplex insulation for excellent protection. Continuous Temperature Rating: 600° F (315° C) Single Reading: 800° F (430° C) Excellent moisture, chemical, and abrasion resistance. | |
| Fused TFE tape single conductor and duplex insulation to eliminate concentricity problems. | |
| High temperature fiberglass braid, single conductor insulation impregnated with modified resin for added abrasion resistance. Impregnation retained at 400° F (204° C). Continuous Temperature Rating: 1300° F (705° C) Single... |