Penetration style Thermocouples are designed to be used to measure internal temperature of dough, fish, meat, poultry and other food products. They can also be used to measure temperatures of other soft materials such as plastic or rubber. All meterials used in the construction of Acrolab's penetration style Thermcouples are FDA compliant for use in sanitary applications. The sheaths are manufactured from 304SS hypodermic tubing with a sharp tip.
| Acrolab Ltd. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Name | Food and Meat Processing Thermocouples |
| Application Options | Designed Specifically for Sanitary Applications |
| Configuration | Ungrounded Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | J; K; T |