Fixed Compression thermocouples and RTDs are commonly used in the Plastics Processing Industry much like the fixed bayont style are. The difference being is they are mounted using a 1/8" NPT compression fitting. Other thread sizes are available upon request.
| Acrolab Ltd. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | A200 – B2 |
| Product Name | Fixed Compression Thermocouples & RTD’s |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2; 3; 4 |